EN
  • EN
  • DE

DSC6111JE2A-045.1584T

Part No DSC6111JE2A-045.1584T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 45.1584MHZ CMOS SMD / 45.1584 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 45.1584 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343284-DSC6111JE2A-045.1584T
Ultra Librarian 3D Model Ultra Librarian DSC6111JE2A-045.1584T CAD Model

Description

The DSC6111JE2A-045.1584T is a high-performance, precision MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device offers a stable and reliable frequency source, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 45.1584 MHz, which is suitable for applications requiring high-speed data processing and transfer.
  • Package: It comes in a compact 4-SMD, no lead package, allowing for easy integration into space-constrained designs without sacrificing performance.
  • Supply Voltage: The device supports a supply voltage range of 1.71V to 3.63V, accommodating various system power requirements and ensuring flexibility in design.
  • Stability: The DSC6111 series is known for its excellent frequency stability, which is critical for maintaining system timing accuracy over temperature and voltage variations.
  • Low Power Consumption: It is designed for energy-efficient operation, making it suitable for battery-powered devices where power conservation is paramount.
  • Output Type: The DSC6111JE2A-045.1584T provides a CMOS output, ensuring compatibility with a wide range of digital circuits.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, guaranteeing reliable performance under extreme conditions.

Applications

The versatility of the DSC6111JE2A-045.1584T makes it suitable for various applications, including IoT devices, portable electronics, networking equipment, and microcontroller clocking. Its precision and dependability also make it an excellent choice for applications that require a stable time base, such as wireless communications, wearables, and smart sensors.

Why Choose Microchip's MEMS Oscillators?

Microchip Technology's MEMS oscillators offer several advantages over traditional quartz crystal oscillators, including better vibration and shock resistance, smaller form factors, and shorter lead times. With the DSC6111JE2A-045.1584T, designers gain the benefits of these features alongside Microchip's reputation for quality and reliability.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess