EN
  • EN
  • DE

DSC6111HL1B-024.0000

Part No DSC6111HL1B-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 24 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343025-DSC6111HL1B-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111HL1B-024.0000 CAD Model

Description

Product Overview: DSC6111HL1B-024.0000

The DSC6111HL1B-024.0000 is a high-performance, precision MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and reliable oscillator is designed to meet the stringent requirements of today's electronic devices, offering a stable and accurate clocking solution that is ideal for a wide range of applications, including IoT devices, consumer electronics, industrial automation, and telecommunications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 24.0000 MHz, providing a precise timing source for your electronic circuits.
  • Supply Voltage: It is designed to work with a supply voltage of 1.71V to 3.63V, making it versatile for use in various systems with different power requirements.
  • Stability: With excellent frequency stability, the DSC6111HL1B-024.0000 ensures reliable performance under varying environmental conditions.
  • Package: The device comes in a compact 4-SMD, no lead package, which allows for space-saving on PCBs and is suitable for high-density mounting.
  • Output Type: It offers an HCMOS output, which is compatible with most TTL and CMOS logic families, ensuring easy integration into a wide variety of digital systems.
  • Temperature Range: The oscillator can operate over an industrial temperature range, ensuring its functionality in environments with temperatures ranging from -40°C to +85°C.
  • Low Power Consumption: Designed for energy efficiency, it provides a low-power solution for battery-powered and portable devices, helping to extend the operational life of the product.
  • RoHS Compliant: The product is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

Applications

The DSC6111HL1B-024.0000 is versatile and can be used in a variety of applications where reliable and accurate clock signals are critical. Its small footprint and low power consumption make it an excellent choice for portable and battery-operated devices, while its robust performance makes it suitable for more demanding industrial and telecommunications applications.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The DSC6111HL1B-024.0000 is manufactured with the same commitment to quality and reliability, ensuring that it meets the high standards expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess