EN
  • EN
  • DE

DSC6111HI2B-720K000

Part No DSC6111HI2B-720K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LVCMOS 25PPM 1.6X1.2MM / 720 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 720 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343846-DSC6111HI2B-720K000
Ultra Librarian 3D Model Ultra Librarian DSC6111HI2B-720K000 CAD Model

Description

Microchip Technology's DSC6111HI2B-720K000: High Precision MEMS Oscillator

Microchip Technology's DSC6111HI2B-720K000 is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed to provide unparalleled stability and accuracy in frequency control solutions. This precision oscillator is a part of Microchip's DSC6000 family, known for their compact size and low power consumption, making them an ideal choice for a wide range of applications including wearable technology, IoT devices, and portable electronics.

Key Features:

  • Frequency Range: The DSC6111HI2B-720K000 offers a frequency range of 720 kHz, suitable for various applications that require a stable clock source.
  • Supply Voltage: This device operates at a supply voltage of 1.8V to 3.3V, providing flexibility for different design requirements and ensuring compatibility with a wide range of electronic components.
  • Stability: High frequency stability is one of the core advantages of the DSC6111HI2B-720K000, ensuring reliable performance under varying environmental conditions.
  • Package: It comes in a highly compact 4-SMD, no lead package, which allows for space-saving on PCBs and is beneficial for designs where space is at a premium.
  • Output Type: The oscillator provides a CMOS output, known for its general-purpose use and compatibility with a broad range of digital circuits.

Applications:

The versatility of the DSC6111HI2B-720K000 makes it an excellent choice for a myriad of applications, including but not limited to:

  • Wearable Electronics
  • Internet of Things (IoT) Devices
  • Mobile Phones and Tablets
  • Portable Medical Devices
  • Industrial Controls
  • Wireless Communications

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality, and the DSC6111HI2B-720K000 is no exception. This MEMS oscillator is designed to meet the rigorous demands of modern electronics, ensuring both high performance and reliability for the end-user.

With its combination of compact size, low power consumption, and high stability, the DSC6111HI2B-720K000 from Microchip Technology stands out as an exceptional choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess