EN
  • EN
  • DE

DSC6111HA3B-024.0000T

Part No DSC6111HA3B-024.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULP LVCMOS -40C-125C 20 / 24 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343811-DSC6111HA3B-024.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111HA3B-024.0000T CAD Model

Description

Product Overview: DSC6111HA3B-024.0000T

The DSC6111HA3B-024.0000T is a precision silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and energy-efficient component is designed to be a reliable and cost-effective alternative to traditional quartz crystal oscillators, offering excellent stability and performance for a wide range of applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 24.0000 MHz, which is suitable for various digital applications that require a stable clock source.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it compatible with most low-power and standard digital systems.
  • Stability: The DSC6111HA3B-024.0000T offers excellent frequency stability with a ±25 ppm maximum frequency deviation over the industrial temperature range of -40°C to +85°C.
  • Package: Enclosed in a compact 4-SMD, no lead package, it occupies minimal board space and is designed for easy surface mount assembly.
  • Output Type: This device provides a CMOS output, ensuring compatibility with most digital circuits.
  • Low Power Consumption: The oscillator is optimized for low power consumption, making it an ideal choice for battery-powered and portable devices.
  • Reliability: Silicon MEMS technology provides enhanced reliability and robustness compared to traditional quartz oscillators, with reduced sensitivity to mechanical vibrations and shock.
  • RoHS Compliant: The product is fully compliant with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly and suitable for use in various global markets.

Applications

The DSC6111HA3B-024.0000T is versatile and can be used in a broad spectrum of electronic devices. Its applications include but are not limited to:

  • Portable and wearable technology
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Consumer electronics
  • Medical equipment
  • Automotive electronics

With its combination of high performance, reliability, and compact form factor, the DSC6111HA3B-024.0000T from Microchip Technology stands out as an excellent choice for designers looking to enhance their systems with a state-of-the-art timing solution.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess