EN
  • EN
  • DE

ETA3410D2I-T

Part No ETA3410D2I-T
Manufacturer E-T-A
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1137326-ETA3410D2I-T
Categories Custom Parts
Manufacturer E-T-A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ETA3410D2I-T CAD Model

Description

The ETA3410D2I-T is a high-efficiency synchronous rectified step-down converter manufactured by E-T-A. It is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for various portable and battery-powered applications.

Applications

  • Portable power devices
  • USB power supplies
  • Solid State Drives
  • Point of Load regulation for microprocessors, DSPs, and FPGAs
  • Battery-powered equipment

Features

  • High efficiency up to 95%
  • Wide input voltage range
  • Adjustable output voltage
  • Synchronous rectification for higher efficiency
  • Short circuit protection
  • Over temperature protection
  • Current limiting
  • Small package size

Benefits

  • Extends battery life in portable devices due to high efficiency.
  • Provides a stable and regulated power supply for sensitive electronic components.
  • Reduces heat generation, improving system reliability.
  • Protects the device from damage due to short circuits or over-temperature conditions.
  • Easy to integrate into space-constrained applications due to its small package size.

Additional Details

The ETA3410D2I-T utilizes synchronous rectification, which replaces the traditional Schottky diode with a MOSFET switch, significantly reducing power losses. It features over-current protection, over-voltage protection and thermal shutdown to ensure safe operation. The output voltage can typically be adjusted using external resistors, allowing for flexibility in different applications. Specific electrical characteristics, such as input voltage range, output voltage range, switching frequency, and maximum output current, are detailed in the product datasheet. The part's package type impacts its thermal resistance. Refer to the datasheet for precise thermal considerations. This converter often uses a fixed frequency PWM control scheme.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Intersil
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Microchip Technology
Need more? Email Us
Phoenix Contact
Need more? Email Us
Sierra Wireless
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess