EN
  • EN
  • DE

DSC6111CI2A-024.0000

Part No DSC6111CI2A-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 24 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343039-DSC6111CI2A-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111CI2A-024.0000 CAD Model

Description

Microchip Technology DSC6111CI2A-024.0000 MEMS Oscillator

The DSC6111CI2A-024.0000 is a high-performance, low-power MEMS oscillator from Microchip Technology, designed to deliver exceptional frequency stability and reliability for a wide range of applications. With its compact footprint and surface-mount package, it is an ideal choice for space-constrained designs where precision timing is crucial.

This particular model features a fixed frequency of 24.000 MHz, making it suitable for use in communication systems, consumer electronics, and industrial equipment that require a precise clock signal. The DSC6111 series is known for its low jitter and low power consumption, which are critical parameters for maintaining system performance and extending battery life in portable devices.

Key Features:

  • Frequency: 24.000 MHz fixed frequency for accurate timing solutions.
  • Package: The device comes in a compact 4-SMD, no lead package, which allows for efficient use of PCB space.
  • Supply Voltage: Operating with a supply voltage of 1.8V to 3.3V, it provides design flexibility for different power environments.
  • Stability: Excellent frequency stability over temperature, supply voltage, and output load variations ensures reliable performance in diverse conditions.
  • Low Power Consumption: Designed for energy-sensitive applications, it helps in reducing the overall power requirements of the system.
  • Low Jitter: The oscillator's low phase jitter is ideal for high-speed digital signal processing and can help improve system performance.
  • Operating Temperature Range: With an industrial temperature range from -40°C to +85°C, it can withstand harsh environmental conditions.
  • RoHS Compliant: The device meets RoHS standards, ensuring an environmentally friendly product.

The DSC6111CI2A-024.0000 is also equipped with an enable/disable feature that allows the user to control the output, thereby saving power when the oscillator is not in use. This MEMS oscillator is a reliable alternative to traditional crystal oscillators, offering better vibration resistance and shorter start-up time, which is essential for quick system boot-up and recovery from sleep modes.

Overall, the DSC6111CI2A-024.0000 from Microchip Technology is a high-quality, versatile component that meets the needs of modern electronic designs requiring precise timing, low power, and high reliability.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess