EN
  • EN
  • DE

DSC6111CI2A-020.0000T

Part No DSC6111CI2A-020.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LVCMOS 25PPM 3.2X2.5MM / 20 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343265-DSC6111CI2A-020.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111CI2A-020.0000T CAD Model

Description

Product Overview: DSC6111CI2A-020.0000T

The DSC6111CI2A-020.0000T is a high-performance, low-power precision MEMS oscillator from the reputable Microchip Technology. This compact and reliable timekeeping component is designed to offer a stable and precise clock signal for a wide range of electronic applications, including consumer electronics, IoT devices, industrial systems, and more.

Key Features

  • Frequency: The oscillator provides a stable frequency output of 20.0000 MHz, which is ideal for applications requiring a precise clock source.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, which is suitable for low-power applications and helps to conserve energy in battery-powered devices.
  • Stability: This device offers excellent frequency stability, ensuring that the clock signal remains consistent over a range of environmental conditions.
  • Form Factor: The DSC6111CI2A-020.0000T comes in a compact industry-standard 4-SMD, no lead package, making it easy to integrate into various circuit board designs.
  • Temperature Range: It is designed to operate within an extended temperature range, making it suitable for use in environments with varying temperature conditions.
  • Low Jitter: The oscillator is engineered to produce low phase jitter, which is critical for high-speed digital communication and ensures signal integrity.

Applications

The DSC6111CI2A-020.0000T is versatile and can be used in numerous applications where reliable timekeeping is essential. Some of the typical applications include:

  • Wireless communication devices
  • Portable electronics
  • Wearable technology
  • Smart home devices
  • Industrial control systems
  • Networking equipment
  • Medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6111CI2A-020.0000T is no exception. It is built to meet the high standards of performance and durability that customers expect from Microchip products. Whether you're designing a new system or upgrading an existing one, this precision oscillator is an excellent choice for ensuring accurate timekeeping and system stability.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess