EN
  • EN
  • DE

DSC6111CI2A-006.1679T

Part No DSC6111CI2A-006.1679T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULTRA LOW POWER LVCMOS / 6.1679 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 6.1679 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343521-DSC6111CI2A-006.1679T
Ultra Librarian 3D Model Ultra Librarian DSC6111CI2A-006.1679T CAD Model

Description

Microchip Technology's DSC6111CI2A-006.1679T MEMS Oscillator

The DSC6111CI2A-006.1679T is a cutting-edge MEMS (Micro-Electromechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in the semiconductor and microcontroller industry. This high-performance, low-power oscillator is a perfect solution for designers looking for a reliable and stable timing component that meets the rigorous demands of modern electronic applications.

Key Features:

  • Precision Timing: With a frequency of 6.1679 MHz, it provides precise and stable timing solutions for various applications, from consumer electronics to industrial automation systems.
  • Low Power Consumption: The DSC6111CI2A-006.1679T is designed to operate with minimal power, making it ideal for battery-powered devices and energy-sensitive applications.
  • Compact Footprint: Housed in a compact 4-SMD, no lead package, it occupies minimal board space, which is crucial for space-constrained designs.
  • Wide Temperature Range: This device operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • High Stability: It offers excellent frequency stability, which is a vital attribute for applications that cannot tolerate timing deviations.

Applications:

The versatility of the DSC6111CI2A-006.1679T makes it suitable for a wide array of applications, including but not limited to:

  • Portable and wearable technology
  • Wireless communications
  • Internet of Things (IoT) devices
  • Medical monitoring equipment
  • Automotive electronics
  • Industrial control systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability. The DSC6111CI2A-006.1679T MEMS oscillator is no exception, as it is built to meet the high standards expected of all Microchip products. It undergoes rigorous testing to ensure it performs to specifications and is resilient against common environmental stressors.

In conclusion, the DSC6111CI2A-006.1679T from Microchip Technology is a high-quality, reliable MEMS oscillator that provides designers with a compact, energy-efficient, and precise timing solution for an extensive range of electronic applications.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess