EN
  • EN
  • DE

DSC6111CE1A-002.0000

Part No DSC6111CE1A-002.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 2.0000MHZ CMOS SMD / 2 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 2 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343349-DSC6111CE1A-002.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111CE1A-002.0000 CAD Model

Description

The DSC6111CE1A-002.0000 is a high-performance, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is designed to provide a stable and reliable clock source for a wide range of electronic applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 2.0000 MHz, making it suitable for applications requiring a precise 2 MHz clock signal.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, which enables energy-efficient operation, particularly important for battery-powered devices.
  • Stability: The DSC6111CE1A-002.0000 offers excellent frequency stability, ensuring consistent performance even under varying environmental conditions.
  • Packaging: This MEMS oscillator is provided in a compact, surface-mountable 4-SMD, no lead package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it robust enough for use in harsh environments.
  • Low Jitter: The device features low output jitter, which is crucial for applications that demand high signal integrity.

Applications

The DSC6111CE1A-002.0000 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wearable technology
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Consumer electronics
  • Telecommunication systems

Advantages

Choosing the DSC6111CE1A-002.0000 from Microchip Technology offers several advantages:

  • Enhanced reliability due to the MEMS technology, which is less susceptible to mechanical failure compared to traditional crystal oscillators.
  • Reduced power consumption, which extends the battery life of portable devices.
  • The small form factor enables integration into compact electronic assemblies without compromising performance.
  • Easy to design in, with no external load capacitors required, simplifying the circuit design and saving board space.

In summary, the DSC6111CE1A-002.0000 MEMS oscillator is a high-quality, reliable clock solution that meets the needs of modern electronic devices requiring precision timing, low power, and compact size.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess