EN
  • EN
  • DE

DSC6083CE2A-784K000T

Part No DSC6083CE2A-784K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULTRA LOW POWER LVCMOS / 784 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 784 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Absolute Pull Range (APR) ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343638-DSC6083CE2A-784K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083CE2A-784K000T CAD Model

Description

Product Overview: DSC6083CE2A-784K000T

The DSC6083CE2A-784K000T is a state-of-the-art MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This precision device offers a compact and reliable alternative to traditional crystal oscillators, with the added benefits of lower power consumption and enhanced stability.

Key Features

  • Frequency Range: The oscillator operates at a frequency of 784 kHz, making it suitable for a wide range of applications that require a stable and precise clock signal.
  • Supply Voltage: It is designed to function within a supply voltage range of 1.71V to 3.63V, providing flexibility for use in various electronic circuits and systems.
  • Output Type: The DSC6083CE2A-784K000T offers a CMOS output, ensuring compatibility with most digital circuits and providing a reliable digital signal.
  • Package: Enclosed in a compact 4-SMD, no lead package, this MEMS oscillator is ideal for space-constrained applications without sacrificing performance.
  • Temperature Stability: With an operating temperature range of -40°C to +85°C, this device is capable of maintaining consistent performance across a wide range of environmental conditions.
  • Low Power Consumption: The low power requirements of the DSC6083CE2A-784K000T make it an excellent choice for battery-powered devices and energy-sensitive applications.

Applications

The versatility of the DSC6083CE2A-784K000T allows it to be used in various applications, including but not limited to:

  • Portable electronic devices
  • Wireless communication systems
  • Industrial controls
  • Automotive electronics
  • Medical equipment

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The DSC6083CE2A-784K000T is no exception, offering users the assurance of a product that is both durable and consistent in performance. With its robust design and advanced MEMS technology, this oscillator is an excellent choice for designers seeking a high-quality timing solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess