EN
  • EN
  • DE

DSC6021JI1B-01H4T

Part No DSC6021JI1B-01H4T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / CMOS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.8V, 2.5V, 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Base Product Number DSC6021
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344317-DSC6021JI1B-01H4T
Ultra Librarian 3D Model Ultra Librarian DSC6021JI1B-01H4T CAD Model

Description

Microchip Technology DSC6021JI1B-01H4T MEMS Oscillator

The DSC6021JI1B-01H4T is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, offering a blend of compactness, energy efficiency, and robust performance. Designed to meet the rigorous demands of modern electronic devices, this oscillator is a perfect fit for applications ranging from portable electronics to industrial systems.

Key Features

  • Frequency Range: The DSC6021 series offers a frequency range of 2.3MHz to 170MHz, making it versatile for various applications.
  • Supply Voltage: This component operates at a supply voltage of 1.8V, which helps in reducing the overall power consumption of the system it is integrated into.
  • Low Power Consumption: It is designed for low power operation, consuming as little as 2.5mA in active mode, which is essential for battery-powered devices.
  • Size: The ultra-compact 2.5mm x 2.0mm footprint of the DSC6021JI1B-01H4T is ideal for space-constrained applications.
  • Stability: It offers excellent frequency stability, a critical parameter for applications requiring precise timing.
  • Output Type: The device provides a CMOS output, a popular choice for digital interfacing in modern electronics.
  • Temperature Range: This MEMS oscillator operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Packaging: The oscillator is available in a 4-SMD, no lead package, which is suitable for reflow soldering processes and mass production.

Applications

The DSC6021JI1B-01H4T is suitable for a wide range of applications, including:

  • Portable and wearable devices due to its small size and low power consumption.
  • Wireless communications where stable and reliable clock sources are critical.
  • Industrial and automotive systems that require robust performance in harsh conditions.
  • Consumer electronics such as smartphones, tablets, and smart home devices.
  • Internet of Things (IoT) devices where long battery life and compact design are essential.

With its blend of performance, efficiency, and compactness, the DSC6021JI1B-01H4T MEMS oscillator from Microchip Technology is an excellent choice for designers looking to optimize their systems for both size and power without compromising on quality or reliability.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess