EN
  • EN
  • DE

DSC6021JE3B-01GBT

Part No DSC6021JE3B-01GBT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSCILLATOR (FS), ULTRA LOW / CMOS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.8V, 2.5V, 3.3V
Frequency Stability ±20ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Base Product Number DSC6021
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344216-DSC6021JE3B-01GBT
Ultra Librarian 3D Model Ultra Librarian DSC6021JE3B-01GBT CAD Model

Description

Microchip Technology's DSC6021JE3B-01GBT: A Compact, High-Performance MEMS Oscillator

The DSC6021JE3B-01GBT is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to deliver exceptional timing accuracy and stability in a wide range of electronic applications. This compact, surface-mount device is part of Microchip's extensive portfolio of frequency control solutions, which are engineered to meet the rigorous demands of modern electronics.

Key Features and Benefits

  • Size: The DSC6021JE3B-01GBT boasts an ultra-small footprint with a 2.5 x 2.0 mm package, making it an ideal choice for space-constrained applications.
  • Frequency Range: This oscillator operates at a frequency of 1 MHz, providing a precise clock signal for microcontrollers, communication interfaces, and other digital ICs.
  • Stability: It offers excellent frequency stability, ensuring reliable performance even under varying environmental conditions such as temperature changes and vibration.
  • Supply Voltage: The device supports a supply voltage range of 1.71V to 3.63V, accommodating a variety of power supply requirements and helping to maintain energy efficiency in battery-powered devices.
  • Output Type: The oscillator provides a CMOS output, which is compatible with most digital logic families, making it versatile for integration into a broad array of circuit designs.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the DSC6021JE3B-01GBT offers low power consumption, thereby extending battery life in portable devices.
  • Temperature Range: It is operational over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.

Applications

The DSC6021JE3B-01GBT is suitable for various applications, including:

  • Wearable technology
  • Internet of Things (IoT) devices
  • Smart home systems
  • Industrial automation
  • Portable medical devices
  • Mobile phones and tablets

With its combination of small size, high precision, and robust performance, the DSC6021JE3B-01GBT from Microchip Technology is an excellent choice for designers seeking a reliable and efficient timing solution for their next-generation electronic products.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess