EN
  • EN
  • DE

DSC6021JE2A-006KT

Part No DSC6021JE2A-006KT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 6.0000KHZ CMOS SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 11.2896MHz, 12.288MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343446-DSC6021JE2A-006KT
Ultra Librarian 3D Model Ultra Librarian DSC6021JE2A-006KT CAD Model

Description

Product Overview: DSC6021JE2A-006KT by Microchip Technology

The DSC6021JE2A-006KT is a high-performance silicon MEMS oscillator from the renowned manufacturer Microchip Technology. This precision oscillator is designed to offer a compact, reliable, and energy-efficient timing solution for a wide range of electronic applications. As an alternative to traditional quartz crystal oscillators, the DSC6021 series provides enhanced stability and durability, making it an ideal choice for modern electronic systems.

Key Features

  • Frequency Range: The DSC6021JE2A-006KT operates at a fixed frequency of 6 MHz, which is suitable for various microcontroller-based applications and digital circuits that require a stable clock source.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, accommodating a variety of power supply conditions and ensuring compatibility with both 3.3V and 1.8V logic levels.
  • Low Power Consumption: This oscillator is designed for low-power operation, making it an excellent choice for battery-powered and portable devices where power efficiency is crucial.
  • Package: The device is housed in a compact 4-SMD, no lead package, allowing for efficient use of board space and simplifying the design process for space-constrained applications.
  • Stability: Offers excellent frequency stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Output Type: The oscillator provides a CMOS output, which is compatible with most digital logic families.

Applications

The DSC6021JE2A-006KT is versatile and can be used in a multitude of electronic applications, including but not limited to:

  • Wireless communication systems
  • Wearable technology
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial control systems
  • Medical devices

With its robust design and high precision, the DSC6021JE2A-006KT from Microchip Technology is an excellent choice for designers looking to integrate a stable and reliable timing component into their electronic projects. Its ease of integration, coupled with Microchip's reputation for quality, makes it a go-to solution for a broad spectrum of timing requirements.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess