EN
  • EN
  • DE

DSC6021HI3B-016RT

Part No DSC6021HI3B-016RT
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC (FS) ULP LVCMOS -40C-85 / XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6021
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343892-DSC6021HI3B-016RT
Ultra Librarian 3D Model Ultra Librarian DSC6021HI3B-016RT CAD Model

Description

Product Overview: DSC6021HI3B-016RT from Microchip Technology

The DSC6021HI3B-016RT is a high-performance, low-power MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is designed to deliver exceptional stability and reliability for a wide range of applications, including industrial, automotive, consumer electronics, and telecommunications.

Key Features:

  • Frequency Range: The oscillator operates at a frequency of 16 MHz, which is ideal for applications that require a stable clock source without the need for external clock conditioning.
  • Package Type: It comes in a compact 4-SMD, no lead package, making it suitable for space-constrained applications.
  • Supply Voltage: The DSC6021HI3B-016RT operates at a supply voltage of 2.25V to 3.63V, providing flexibility in various system designs and ensuring compatibility with a broad range of other electronic components.
  • Low Power Consumption: Its design emphasizes energy efficiency, which is critical for battery-powered and portable devices, ensuring minimal power drain and extended operational life.
  • Stability: The device offers excellent frequency stability, which is crucial for maintaining the performance and reliability of the system it supports.
  • Temperature Range: With an operating temperature range from -40°C to +85°C, it is robust enough to withstand harsh environmental conditions, making it suitable for industrial and automotive applications.
  • Output Type: The oscillator provides a standard CMOS output, ensuring easy integration into digital systems without the need for additional components.

Applications:

The DSC6021HI3B-016RT is versatile and can be used in various applications that require a precise and stable clock source. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Portable and battery-powered devices
  • Networking equipment
  • Wireless communication systems

Microchip's DSC6021HI3B-016RT oscillator is an excellent choice for designers looking for a reliable, high-performance clock solution that combines small form factor with low power consumption and high stability. Its robustness and versatility make it a valuable component in any time-sensitive electronic system.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess