EN
  • EN
  • DE

DSC6021HI3B-016R

Part No DSC6021HI3B-016R
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC (FS) ULP LVCMOS -40C-85 / XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6021
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344149-DSC6021HI3B-016R
Ultra Librarian 3D Model Ultra Librarian DSC6021HI3B-016R CAD Model

Description

Microchip Technology's DSC6021HI3B-016R

The DSC6021HI3B-016R is a high-performance, low-power MEMS oscillator from the reputable Microchip Technology. This precision device is designed to provide reliable and stable clock signals for a variety of electronic applications, ranging from consumer electronics to industrial and automotive systems. Its compact package and robust performance make it an excellent choice for designers looking to optimize their circuit designs for both space and power efficiency.

The DSC6021 series is characterized by its small footprint, with the DSC6021HI3B-016R model coming in a 2.5mm x 2.0mm package. This miniature size is particularly beneficial for space-constrained applications, allowing for more compact and integrated circuit designs. Despite its diminutive stature, this oscillator does not compromise on performance, offering a frequency range of 1 MHz to 150 MHz, which is suitable for a wide array of applications.

One of the key features of the DSC6021HI3B-016R is its low power consumption, consuming as little as 3.2mA in active mode and 2uA in standby mode. This makes it an ideal solution for battery-powered devices where power efficiency is critical. The oscillator also provides excellent stability, with a frequency stability of ±25ppm over the industrial temperature range of -40°C to +85°C.

Microchip's DSC6021HI3B-016R is engineered to deliver high reliability, with an integrated MEMS resonator and an ASIC that offers improved shock and vibration resistance compared to traditional quartz-based oscillators. This robustness is essential for applications that are exposed to harsh environmental conditions or mechanical stresses.

Additionally, the oscillator supports various output types, including CMOS, LVPECL, LVDS, and HCSL, ensuring compatibility with a broad range of circuit designs. It also boasts fast start-up time and low phase jitter, which is critical for high-speed digital systems that require precise timing signals.

In summary, the DSC6021HI3B-016R from Microchip Technology is a versatile, high-performance MEMS oscillator that offers a perfect blend of size, power efficiency, and reliability for modern electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess