EN
  • EN
  • DE

DSC6021HE2B-01ABT

Part No DSC6021HE2B-01ABT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSCILLATOR (FS), ULTRA LOW / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 80MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Base Product Number DSC6021
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342958-DSC6021HE2B-01ABT
Ultra Librarian 3D Model Ultra Librarian DSC6021HE2B-01ABT CAD Model

Description

Microchip Technology DSC6021HE2B-01ABT

The DSC6021HE2B-01ABT from Microchip Technology is a high-performance, miniature MEMS oscillator designed for a wide range of applications where reliability, precision, and stability are of paramount importance. This compact, low-power component is an ideal choice for modern electronic devices where space is at a premium and energy efficiency is a must.

Key Features:

  • Frequency Range: The DSC6021HE2B-01ABT offers a stable frequency output of 1 MHz, suitable for various digital applications.
  • Supply Voltage: This oscillator operates at a nominal supply voltage of 1.8V, making it compatible with many low-power devices and systems.
  • Low Power Consumption: It is designed for energy-sensitive applications, with minimal power requirements that contribute to extended battery life in portable devices.
  • Compact Size: The device comes in a 2.5 mm x 2.0 mm package, which is ideal for space-constrained applications.
  • Temperature Stability: The oscillator maintains stable performance across a wide temperature range, ensuring reliable operation in diverse environmental conditions.
  • Output Type: It provides a CMOS output, offering compatibility with a broad range of digital circuits.

Applications:

The DSC6021HE2B-01ABT is designed to meet the needs of various applications, including:

  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Industrial automation and control systems
  • Automotive electronics
  • Healthcare and medical equipment
  • Communication systems

With its robust performance and miniature footprint, the DSC6021HE2B-01ABT is an excellent oscillator solution for designers looking to enhance the reliability and efficiency of their electronic products.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the DSC6021HE2B-01ABT is no exception. The device is manufactured to meet high standards of durability and performance, ensuring that it can withstand the rigors of both consumer and industrial applications.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess