EN
  • EN
  • DE

DSC6021HA3B-01D0

Part No DSC6021HA3B-01D0
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CMOS OSC SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 8MHz, 10MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Base Product Number DSC6021
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344198-DSC6021HA3B-01D0
Ultra Librarian 3D Model Ultra Librarian DSC6021HA3B-01D0 CAD Model

Description

Product Overview: DSC6021HA3B-01D0 from Microchip Technology

The DSC6021HA3B-01D0 is a state-of-the-art MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and high-performance component is part of Microchip's DSC6000 series, which represents a new generation of high-reliability, low-power, and programmable oscillators that are ideal for a wide range of applications.

Key Features

  • Frequency Range: The DSC6021HA3B-01D0 offers a frequency range of 1.0 MHz to 150 MHz, catering to the needs of various high-speed digital systems.
  • Supply Voltage: It operates at a supply voltage of 1.8V, ensuring energy-efficient performance suitable for battery-powered and portable devices.
  • Stability: The oscillator maintains ±25 ppm frequency stability over the industrial temperature range of -40°C to +85°C, guaranteeing reliable operation under varying environmental conditions.
  • Package: Encased in a compact 2.5x2.0 mm SMD package, the DSC6021HA3B-01D0 is designed for space-constrained applications.
  • Output Type: It provides a CMOS/TTL-compatible output, making it easily integrable with a wide range of digital circuits.
  • Programmability: The device's frequency is fully programmable, allowing for precise customization to meet specific design requirements.

Applications

The versatility of the DSC6021HA3B-01D0 makes it an excellent choice for numerous applications, including:

  • Consumer electronics such as wearables and smart devices
  • Industrial automation and control systems
  • Internet of Things (IoT) devices and sensors
  • Medical monitoring equipment
  • Portable instrumentation
  • Telecommunication infrastructure

Environmental and Quality Certifications

The DSC6021HA3B-01D0 is designed with a commitment to quality and environmental sustainability. It adheres to RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from harmful materials. Additionally, the product is manufactured in facilities that comply with ISO 9001 quality management systems, ensuring consistent performance and reliability.

In summary, the DSC6021HA3B-01D0 from Microchip Technology is a versatile, high-performance MEMS oscillator that offers programmability, stability, and energy efficiency, making it an ideal solution for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $63.1231
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess