EN
  • EN
  • DE

DSC6011JI1B-014.7456T

Part No DSC6011JI1B-014.7456T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 14.7456 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-VLGA
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6011
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-DSC6011JI1B-014.7456TTR
Standard Package 1,000
Win Source Part Number 975052-DSC6011JI1B-014.7456T
Ultra Librarian 3D Model Ultra Librarian DSC6011JI1B-014.7456T CAD Model

Description

The DSC6011JI1B-014.7456T is a high-performance, low-power MEMS oscillator from the reputable Microchip Technology. This precision device is engineered to provide a stable and reliable clock source for a wide array of electronic applications. With its compact size and robust feature set, the DSC6011 series is particularly well-suited for portable and battery-powered devices where power consumption and space are critical considerations.

Key Features

  • Frequency: The oscillator operates at a frequency of 14.7456 MHz, which is a common clock rate for many digital systems, ensuring compatibility with a variety of microcontrollers, FPGAs, and other digital ICs.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, accommodating various design requirements and ensuring flexibility in different circuit configurations.
  • Stability: The device offers excellent frequency stability, a critical parameter for ensuring consistent performance in applications where timing precision is paramount.
  • Form Factor: The compact 4-SMD, no lead package makes it an ideal choice for space-constrained applications, while also providing ease of integration into existing designs.
  • Operating Temperature: With an operating temperature range of -40°C to +85°C, the DSC6011JI1B-014.7456T is suited for use in a wide range of environmental conditions, ensuring reliability and functionality in both commercial and industrial settings.
  • Low Power Consumption: The low power draw of this MEMS oscillator makes it an excellent choice for battery-operated devices, helping to extend battery life and reduce the need for frequent charging or replacement.

Applications

The versatility of the DSC6011JI1B-014.7456T oscillator makes it ideal for a variety of applications, including but not limited to portable electronics, IoT devices, wearable technology, wireless communication systems, and smart sensors. Its reliable performance under varying conditions and minimal power requirements make it a go-to component for designers looking to optimize their products for both performance and efficiency.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess