The HMT451U7AFR8A-PBT0 is a 4GB DDR3L-1600 ECC Unbuffered DIMM (UDIMM) from Hynix Semiconductor. It's designed to improve the performance and stability of desktop computers, workstations, and entry-level servers, using less power than standard DDR3 memory.
Applications
- Desktop PCs
- Workstations
- Entry-level Servers
- Industrial PCs
Features
- 4GB Capacity
- DDR3L Technology (Low Voltage)
- 1600MHz Clock Speed (PC3L-12800)
- ECC (Error-Correcting Code)
- Unbuffered DIMM (UDIMM)
- 240-Pin
- Single Rank
Benefits
- Increased System Speed: 1600MHz data transfer rates enhance overall computing speed and responsiveness.
- Reduced Power Consumption: Operates at 1.35V, reducing energy usage and heat output.
- Data Integrity: ECC detects and corrects single-bit errors, preventing data corruption and ensuring system stability.
- Enhanced Reliability: ECC memory improves system reliability, minimizing the risk of crashes and data loss.
- Simple Installation: The UDIMM design makes it easy to install in compatible systems.
Additional Details
This memory module adheres to JEDEC standards. It is a single-rank module. It is designed for systems that support DDR3L memory, but it can also function in standard DDR3 systems (at 1.5V). The module is RoHS compliant and lead-free.