EN
  • EN
  • DE

DSC6003CI1A-033.0000

Part No DSC6003CI1A-033.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 33.0000MHZ CMOS SMD / Oscillator MEMS 33MHz ±50ppm (Stability) CMOS 55% 1.8V/2.5V/3.3V Automotive 4-Pin CDFN SMD Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC60XX
Packaging Bulk
Type MEMS (Silicon)
Frequency 33MHz
Function Enable/Disable
Output CMOS
Operating Supply Voltage 1.71 V ~ 3.63 V
Frequency Stability ±50ppm
Operating Temperature Range -40°C ~ 85°C
Maximum Supply Current 1.3mA (Typ)
Ratings AEC-Q100
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 12μA
Win Source Part Number 793970-DSC6003CI1A-033.0000
Popularity Medium
Supply and Demand Status Limited
Introduction Date September 21, 2016
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DSC6003CI1A-033.0000 CAD Model

Description

Product Overview: DSC6003CI1A-033.0000

The DSC6003CI1A-033.0000 is a high-performance, low-power MEMS oscillator from Microchip Technology, designed to provide reliable and stable clock frequencies for a wide range of electronic applications. This compact and precision oscillator is part of Microchip's DSC6000 series, known for its robustness and versatility in providing system timing solutions.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 33.0000 MHz, suitable for high-speed digital systems that require precise timing.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it compatible with low-voltage applications and helping to conserve power in battery-operated devices.
  • Stability: The DSC6003CI1A-033.0000 offers excellent frequency stability, ensuring minimal frequency deviation over temperature and voltage changes, which is critical for maintaining system reliability.
  • Size: With its ultra-compact footprint, this MEMS oscillator is ideal for space-constrained applications, allowing designers to minimize PCB real estate usage.
  • Output Type: It provides a CMOS output, widely used in digital circuits for its simplicity and ease of integration.
  • Operating Temperature Range: The device is specified for industrial temperature ranges, making it suitable for operation in environments from -40°C to +85°C.
  • Low Power Consumption: This MEMS oscillator is designed for energy efficiency, which is essential for extending the battery life of portable devices.
  • Packaging: The DSC6003CI1A-033.0000 is available in a 4-SMD, no lead package, ensuring compatibility with modern surface-mount technology (SMT) manufacturing processes.

Applications

The versatility of the DSC6003CI1A-033.0000 makes it suitable for a broad range of applications, including but not limited to:

  • Wireless communications
  • Internet of Things (IoT) devices
  • Wearable technology
  • Portable medical devices
  • Industrial control systems
  • Consumer electronics

With its combination of high frequency stability, low power consumption, and compact size, the DSC6003CI1A-033.0000 from Microchip Technology is an excellent choice for designers looking to optimize their system's performance while maintaining efficiency and reliability.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess