EN
  • EN
  • DE

TMS320DM335ZCE216

Part No TMS320DM335ZCE216
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media System-on-Chip (DMSoC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, EBI/EMI, I2C, SPI, UART, USB
Clock Rate 216MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 337-LFBGA
Manufacturer Package 337-NFBGA (13x13)
Win Source Part Number 1271177-TMS320DM335ZCE216
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM335
Introduction Date August 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TMS320DM335ZCE216 CAD Model

Description

Introducing the TMS320DM335ZCE216 from Texas Instruments

The TMS320DM335ZCE216 is a sophisticated digital media system-on-chip (SoC) that provides a comprehensive solution for handling multimedia processing tasks. Engineered by the renowned semiconductor company Texas Instruments, this product is part of their TMS320 series, known for their high performance and reliability in digital signal processing applications.

This powerful SoC is built on an ARM926EJ-S core, which operates at a clock speed of up to 216MHz, providing a solid foundation for running complex algorithms and processing tasks efficiently. With its integrated video processing subsystem, the TMS320DM335ZCE216 is capable of handling a variety of video codecs, making it an ideal choice for applications such as video surveillance, digital media adapters, and portable media players.

The device comes with a range of integrated peripherals that enhance its multimedia capabilities. These include an LCD controller that supports direct connection to various types of displays, a video processing subsystem that offers real-time video manipulation, and an audio serial port for connecting to audio codecs. The TMS320DM335ZCE216 also features a host of connectivity options including USB 2.0, UART, SPI, and I2C interfaces, enabling it to interface with a wide range of external devices and systems.

For developers and engineers, the TMS320DM335ZCE216 is supported by Texas Instruments' comprehensive software development tools and resources. This includes the Code Composer Studio IDE, which provides a robust development environment for writing, debugging, and optimizing code. Additionally, the device is backed by an extensive library of reference designs, application notes, and technical support, ensuring a smooth integration process into various applications.

With its combination of processing power, multimedia capabilities, and support infrastructure, the TMS320DM335ZCE216 stands out as a versatile and efficient solution for a wide array of digital media applications. Whether you're developing a cutting-edge video processing system or a high-quality audio solution, this SoC from Texas Instruments is engineered to meet the demands of today's fast-paced and technology-driven market.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0543 $62.1086
4+ $25.4805 $101.9220
7+ $24.6842 $172.7894
9+ $23.8880 $214.9920
11+ $23.0917 $254.0087
15+ $20.7029 $310.5435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess