EN
  • EN
  • DE

DSC557-0344FI0T

Part No DSC557-0344FI0T
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLOCK GEN PCIE 14QFN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Series DSC557-03
Package Tape & Reel
PLL Yes
Main Purpose PCI Express (PCIe)
Output HCSL
Number of Circuits 1
Frequency - Max 100MHz
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-VFQFN Exposed Pad
Supplier Device Package 14-QFN (2.5x3.2)
Base Product Number DSC557
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350631-DSC557-0344FI0T
Ultra Librarian 3D Model Ultra Librarian DSC557-0344FI0T CAD Model

Description

Microchip Technology DSC557-0344FI0T

The DSC557-0344FI0T from Microchip Technology is a state-of-the-art clock generator that provides a reliable and flexible timing solution for a myriad of electronic applications. This device is designed to meet the stringent requirements of today's high-speed communication protocols and complex digital systems.

Key Features

  • Frequency Range: The DSC557-0344FI0T offers a wide frequency range that is suitable for various applications, ensuring compatibility with different system architectures.
  • Low Jitter Performance: With its low jitter performance, this clock generator ensures high-quality signal integrity, which is crucial for maintaining the reliability of communication links and data transfers.
  • Supply Voltage: The device operates at a supply voltage that is compatible with common industry standards, making it easy to integrate into existing designs without the need for additional power regulation components.
  • Temperature Range: The DSC557-0344FI0T is designed to operate over a broad temperature range, ensuring stable performance even in harsh environmental conditions.
  • Packaging: The product comes in a compact, surface-mount package that allows for efficient use of board space and is suitable for high-volume manufacturing processes.

Applications

The versatility of the DSC557-0344FI0T clock generator makes it an ideal choice for a wide range of applications, including:

  • Networking equipment such as routers, switches, and servers
  • Data storage systems
  • High-speed computing and data processing units
  • Telecommunications infrastructure
  • Industrial automation and control systems

In summary, the DSC557-0344FI0T by Microchip Technology is a robust and versatile clock generator component that offers designers the precision and reliability needed for modern digital systems. Its low jitter, wide operating temperature range, and flexible voltage requirements make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2898 $52.8980
24+ $4.3404 $104.1696
36+ $4.2048 $151.3728
50+ $4.0691 $203.4550
64+ $3.9335 $251.7440
86+ $3.5266 $303.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess