Products specifications

Categories Integrated Circuits (ICs)
Features PCI Express (PCIe) Clock Generator IC 100MHz 1 Output
Manufacturer Microchip Technology
Series DSC557-03
Package Reel - TR
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 14-VFQFN Exposed Pad
Family Name DSC557
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917578-DSC557-0344FE0T
Ultra Librarian 3D Model Ultra Librarian DSC557-0344FE0T CAD Model

Description

Microchip Technology's DSC557-0344FE0T: A High-Performance Clock Generator

Microchip Technology's DSC557-0344FE0T is a cutting-edge clock generator that offers a perfect blend of performance, reliability, and flexibility. Designed to meet the rigorous demands of modern electronic systems, this component is an ideal solution for a wide range of applications, from consumer electronics to industrial automation and telecommunications.

Key Features and Benefits

  • Low Jitter Performance: The DSC557-0344FE0T delivers exceptionally low jitter, ensuring high-quality signal integrity, which is crucial for high-speed digital communication and precise timing applications.
  • Multiple Outputs: It provides multiple outputs, which can be configured to different frequencies, allowing for versatile usage across various subsystems within electronic devices.
  • Flexible Voltage Operation: This clock generator operates at a wide range of supply voltages, making it adaptable to different power environments and system requirements.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the DSC557-0344FE0T is built for long-term reliability and stable operation across various temperature ranges.
  • Programmable: Users can program the device to meet specific application needs, which provides a high level of customization and can help to reduce the number of clock components in a system.

Applications

The versatile nature of the DSC557-0344FE0T makes it suitable for a multitude of applications, including but not limited to:

  • Networking equipment like routers, switches, and access points
  • High-performance computing and data storage systems
  • Consumer electronics such as smart TVs and gaming consoles
  • Industrial control and automation systems
  • Telecommunication infrastructure

Quality and Support

Microchip Technology is known for its commitment to quality. The DSC557-0344FE0T is backed by Microchip's robust technical support and service, ensuring that customers can integrate this clock generator into their designs with confidence. With its high performance and reliability, the DSC557-0344FE0T is a smart choice for designers looking to enhance their systems with a superior clock generation solution.

You May Also Be Interested in

Rohm Semiconductor
IC CLOCK GEN DVD-VIDEO SSOP-B16
Need more? Email Us
ECAD model for 2363FV-E2
Skyworks Solutions Inc.
IC CLOCK W305 SOLANO 56SSOP / Intel CPU Servers Clock/Frequency Generator IC 200MHz 1 Output 56-SSOP
Need more? Email Us
ECAD model for CYW305OXCT
ON Semiconductor
IC CLK LINK REPLICATOR HDTV
Lowest to $5.6349
ECAD model for NB4N1158DTR2G
Renesas Electronics America
DB1900ZL OEM DERIV "LITE" 6X6 MM / Intel QPI, PCI Express (PCIe) IC 400MHz 1 Output 80-GQFN (6x6)
Lowest to $6.6045
ECAD model for 9ZXL1951DNHGI
Exar Corporation
QUAD CHANNEL MULTIRATE STS-12/3/1 AND STM-4/1/0 SONET/SDH CDR | IC MULTIRATE CDR QUAD 128LQFP
Need more? Email Us
ECAD model for XRT91L34IV-F
Diodes Incorporated
IC CLOCKING TELECOM / IC Output
Lowest to $6.5194
ECAD model for PT7D6555JE
Cypress Semiconductor Corp
IC CLOCK MEDIACLOCK 28SSOP / CPU, Laser Printer System, SDRAM Clock/Frequency Synthesizer IC 133.3MHz 1 Output 28-SSOP
Need more? Email Us
ECAD model for CY24242OXC
IDT, Integrated Device Technology Inc
Need more? Email Us
ECAD model for ICS9DBL411BGLFT
Renesas Electronics America
MULTIMKT-TIMING / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 40-VFQFPN (5x5)
Lowest to $5.1126
ECAD model for 9FGV0641AKILF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.5406 $78.1624
9+ $16.0334 $144.3006
13+ $15.5324 $201.9212
18+ $15.0313 $270.5634
23+ $14.5302 $334.1946
30+ $13.0271 $390.8130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 982 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention