EN
  • EN
  • DE

DSC2211FL2-E0018

Part No DSC2211FL2-E0018
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2211
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz, 27MHz
Frequency - Output 2 24MHz, 125MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2211
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343493-DSC2211FL2-E0018
Ultra Librarian 3D Model Ultra Librarian DSC2211FL2-E0018 CAD Model

Description

The DSC2211FL2-E0018 is a state-of-the-art, low-power, high-performance CMOS oscillator developed by Microchip Technology. This precision oscillator is designed to meet the rigorous demands of today's advanced electronic devices, providing a stable and reliable clock signal essential for digital circuits. Its low-jitter characteristics make it an ideal choice for applications where timing accuracy is critical.

Key Features

  • Frequency Range: The DSC2211 series offers a wide frequency range, making it suitable for a variety of applications, from microprocessors to communication devices.
  • Supply Voltage: It operates at a low supply voltage, contributing to the overall power efficiency of the system it is integrated into.
  • Output Type: The device provides a CMOS/TTL compatible output, ensuring compatibility with most digital logic families.
  • Temperature Stability: The oscillator maintains a stable frequency over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Packaging: Housed in a compact, surface-mount package, the DSC2211FL2-E0018 is designed for space-constrained applications without compromising on performance.

Applications

The versatility of the DSC2211FL2-E0018 allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Wireless communication systems
  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the DSC2211FL2-E0018 is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of the most critical systems. Customers can trust this product to deliver consistent performance and support the longevity of their applications.

Environmental Compliance

The DSC2211FL2-E0018 is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally responsible choice for manufacturers looking to minimize the ecological impact of their products.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess