EN
  • EN
  • DE

DSC2211FI2-E0018

Part No DSC2211FI2-E0018
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2211
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 125MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2211
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343452-DSC2211FI2-E0018
Ultra Librarian 3D Model Ultra Librarian DSC2211FI2-E0018 CAD Model

Description

Microchip Technology's DSC2211FI2-E0018 Overview

The DSC2211FI2-E0018 is a state-of-the-art microcontroller product manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This product is designed to cater to a wide range of applications, offering a perfect blend of power efficiency, performance, and reliability.

Key Features

  • High-Performance CPU: At the heart of the DSC2211FI2-E0018 is a powerful CPU core that provides the computational horsepower required for complex tasks and algorithms, ensuring smooth and efficient operation.
  • Advanced Peripherals: The device comes equipped with a variety of peripherals, including communication interfaces, timers, and analog inputs. These enhance the microcontroller's capabilities and allow for flexible interfacing with other components in a system.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller optimizes power usage, making it ideal for battery-powered or energy-sensitive applications.
  • Robust Security Features: With an emphasis on security, the DSC2211FI2-E0018 includes features to protect against unauthorized access and ensure the integrity of data and code.
  • Flexible Memory Options: The device offers a range of memory configurations, enabling designers to choose the appropriate amount of flash and RAM for their specific application needs.
  • Development Support: Microchip Technology provides extensive development support for the DSC2211FI2-E0018, including development boards, software libraries, and a comprehensive integrated development environment (IDE).

Applications

The versatility of the DSC2211FI2-E0018 allows it to be used across various industries and applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSC2211FI2-E0018 is built to withstand the rigors of real-world applications and is backed by Microchip's reputation for excellence in manufacturing and customer support.

For designers and engineers looking for a microcontroller that offers a perfect balance between performance and power efficiency, the DSC2211FI2-E0018 from Microchip Technology is an excellent choice. Its robust feature set, coupled with the support and reliability of Microchip, make it a go-to solution for a wide array of electronic designs.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $63.1231
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess