EN
  • EN
  • DE

DSC2210FI2-A0028

Part No DSC2210FI2-A0028
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2210
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 13.56MHz, 16MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2210
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343804-DSC2210FI2-A0028
Ultra Librarian 3D Model Ultra Librarian DSC2210FI2-A0028 CAD Model

Description

Product Overview

The DSC2210FI2-A0028 is a high-performance, precision digital signal controller (DSC) developed by Microchip Technology. This advanced product is designed to cater to the demanding requirements of modern control applications. With its robust architecture and integrated features, the DSC2210FI2-A0028 is an ideal choice for industries looking to implement sophisticated algorithms and control systems in their products.

Key Features

  • High-Speed CPU: The core of the DSC2210FI2-A0028 operates at a high clock speed, enabling rapid processing and response times, which is critical for real-time applications.
  • Integrated Peripherals: This DSC comes equipped with a variety of built-in peripherals, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and communication interfaces such as UART, SPI, and I2C, providing versatility and reducing the need for external components.
  • Memory: It features ample on-chip memory, including both flash memory for program storage and RAM for data processing, ensuring smooth operation and sufficient space for complex applications.
  • Robust Design: The DSC2210FI2-A0028 is engineered to withstand harsh industrial environments, offering extended temperature ranges and high tolerance to voltage fluctuations.
  • Energy Efficiency: Despite its powerful performance, the DSC maintains energy efficiency, making it suitable for applications where power conservation is essential.

Applications

The versatility of the DSC2210FI2-A0028 enables its use across a wide range of applications. It is particularly well-suited for:

  • Advanced motor control systems
  • Renewable energy systems, such as solar inverters and wind turbine controllers
  • Industrial automation and process control
  • Automotive control systems
  • Power management and conversion

Support and Resources

Microchip Technology provides comprehensive support for the DSC2210FI2-A0028, including detailed datasheets, technical documentation, and application notes. Developers can also access software libraries and development tools to facilitate rapid design and deployment. With Microchip's commitment to quality and support, customers can confidently integrate the DSC2210FI2-A0028 into their solutions, ensuring high performance and reliability.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess