EN
  • EN
  • DE

DSC2210FI2-A0019

Part No DSC2210FI2-A0019
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2210
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 9MHz
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2210
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343123-DSC2210FI2-A0019
Ultra Librarian 3D Model Ultra Librarian DSC2210FI2-A0019 CAD Model

Description

The DSC2210FI2-A0019 from Microchip Technology is a high-performance, precision digital signal controller (DSC) designed to meet the rigorous demands of modern embedded control applications. This advanced DSC combines the processing power of a digital signal processor (DSP) with the functionality of a microcontroller (MCU), delivering a versatile solution that excels in multitasking environments.

Featuring a powerful core, the DSC2210FI2-A0019 is capable of executing DSP algorithms efficiently, making it ideal for applications that require complex mathematical computations, such as motor control, power conversion, and sensor processing. Its architecture is optimized for high-speed control loops, enabling precise and responsive control for a wide range of industrial and consumer products.

Key Features:

  • High-Performance DSP Engine: At the heart of the DSC2210FI2-A0019 is a DSP engine that delivers exceptional computational speed and accuracy, suitable for demanding control applications.
  • Robust MCU Functionality: The integration of MCU features provides the flexibility to handle a variety of tasks, including I/O control, communication, and system management.
  • Advanced Peripherals: A comprehensive set of peripherals supports a range of functions, from analog-to-digital conversion to communication interfaces such as UART, SPI, and I2C.
  • Programmable Digital I/O: The device offers programmable digital I/O pins that can be customized for specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the DSC2210FI2-A0019 is suitable for battery-powered devices and applications where energy conservation is critical.
  • Robust Design: It is engineered to operate reliably in harsh environments, withstanding wide temperature ranges and other challenging conditions.

With its blend of DSP and MCU capabilities, the DSC2210FI2-A0019 from Microchip Technology stands out as a powerful and flexible solution for designers looking to optimize their embedded systems. Whether it's for advanced motor control, renewable energy systems, or sophisticated sensor networks, this DSC provides the performance and features necessary to drive innovation and efficiency in today's complex electronic products.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess