EN
  • EN
  • DE

DSC2123FI2-E0024T

Part No DSC2123FI2-E0024T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVDS, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC1123
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 148.5MHz
Frequency - Output 2 148.5MHz
Function Enable/Disable
Output LVDS, LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 76mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2123
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343167-DSC2123FI2-E0024T
Ultra Librarian 3D Model Ultra Librarian DSC2123FI2-E0024T CAD Model

Description

Microchip Technology's DSC2123FI2-E0024T Product Overview

The DSC2123FI2-E0024T is a highly sophisticated, integrated circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular product is part of Microchip’s extensive range of digital signal controllers and microcontrollers that cater to a wide array of applications across various industries.

Key Features

  • High Performance: The DSC2123FI2-E0024T is built to deliver exceptional computational speed and efficiency, making it ideal for complex algorithms and high-speed control applications.
  • Integrated Peripherals: This product comes with a variety of built-in peripherals that enhance its functionality and reduce the need for external components. These peripherals include advanced timers, communication interfaces, and analog modules.
  • Robust Security: Security is a paramount concern in today’s interconnected world, and the DSC2123FI2-E0024T offers features that help protect against unauthorized access and ensure data integrity.
  • Low Power Consumption: Designed for energy efficiency, this microcontroller is suitable for battery-powered applications, where power conservation is critical.
  • Wide Operating Temperature Range: The DSC2123FI2-E0024T is built to withstand a broad range of environmental conditions, ensuring reliable performance in both commercial and industrial settings.

Applications

The versatility of the DSC2123FI2-E0024T makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Motor control
  • Power management solutions

Technical Specifications

The DSC2123FI2-E0024T offers a range of technical specifications that allow it to meet the needs of demanding applications. These include a high clock speed, ample program memory, and multiple I/O options for interfacing with external devices.

Quality and Support

Microchip Technology is known for its commitment to quality, and the DSC2123FI2-E0024T is no exception. Customers can expect reliable performance and durability from this product. Additionally, Microchip provides extensive technical support and documentation, ensuring that developers can make the most of this digital signal controller in their projects.

Whether you are designing a sophisticated automotive system, upgrading an industrial control unit, or developing a new IoT device, the DSC2123FI2-E0024T from Microchip Technology offers the performance, features, and reliability you need to bring your project to life.

You May Also Be Interested in

Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess