EN
  • EN
  • DE

DSC2110FI1-A0012T

Part No DSC2110FI1-A0012T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS LOW PWR LVCMOS / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.63V 14-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2110
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 22.5792MHz, 24.576MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2110
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344401-DSC2110FI1-A0012T
Ultra Librarian 3D Model Ultra Librarian DSC2110FI1-A0012T CAD Model

Description

Microchip Technology's DSC2110FI1-A0012T: A High-Performance Digital Signal Controller

The DSC2110FI1-A0012T is a state-of-the-art digital signal controller (DSC) designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is specifically engineered to cater to demanding applications that require a perfect blend of high-speed digital signal processing capabilities and the functionality of a microcontroller.

Key Features:

  • Advanced DSP Engine: At the core of the DSC2110FI1-A0012T is a powerful DSP engine that provides accelerated signal processing for applications such as motor control, power conversion, and sensor processing. This enables the execution of complex algorithms with high efficiency and speed.
  • Robust Microcontroller Functionality: In addition to its DSP capabilities, this DSC comes with the full functionality of a microcontroller, including a rich set of peripherals, I/O options, and memory features, making it a versatile choice for a wide range of embedded systems.
  • High-Performance CPU: Equipped with a high-speed CPU that can run at frequencies up to several tens of MHz, the DSC2110FI1-A0012T delivers exceptional computational power and real-time performance.
  • Memory and Storage: The device includes ample on-chip memory, ensuring smooth operation and sufficient space for complex application code and data storage.
  • Connectivity Options: With multiple connectivity options, this DSC allows for easy integration into various systems and supports communication with other devices, sensors, and networks.
  • Robust Design: The DSC2110FI1-A0012T is designed to operate reliably in harsh environments, making it suitable for industrial and automotive applications that require robust performance under challenging conditions.

Microchip Technology's DSC2110FI1-A0012T is an excellent choice for engineers and designers who demand a powerful, flexible, and reliable digital signal controller. Its integration of DSP and microcontroller capabilities allows for the development of sophisticated and innovative products across a multitude of industries, including automotive, industrial automation, consumer electronics, and more.

Whether you're designing an advanced motor control system, a power-efficient converter, or a complex sensor array, the DSC2110FI1-A0012T provides the performance and features necessary to create cutting-edge, efficient, and reliable solutions.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $63.1231
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess