EN
  • EN
  • DE

TMS320F28034PNS

Part No TMS320F28034PNS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers | IC MCU 32BIT 128KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Data Bus Width 32-Bit
Speed 60MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 45
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Date RAM Size 10K x 16
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Family Part Number TMS320F28034
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Win Source Part Number 1271262-TMS320F28034PNS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28034PNS CAD Model

Description

The TMS320F28034PNS microcontroller from Texas Instruments is a highly integrated, high-performance solution designed for advanced embedded control applications. As part of the C2000™ Piccolo™ family, this device incorporates a powerful 32-bit CPU, known as the TMS320C28x DSP core, which is capable of executing up to 60 MIPS (million instructions per second) at a clock rate of 60 MHz.

This microcontroller is optimized for various real-time control applications, including motor control, digital power conversion, and intelligent sensing, making it an excellent choice for designers looking to improve system efficiency and performance. The TMS320F28034PNS boasts a range of integrated peripherals that are specifically designed to facilitate high-precision control, such as:

  • 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, providing accurate measurement for control feedback.
  • High-resolution Pulse Width Modulators (PWM) for sophisticated control of power electronics.
  • Multiple communication interfaces, including CAN, SPI, I2C, and UART, for versatile connectivity options.
  • Enhanced control peripherals like eCAP and eQEP for improved capture and control capabilities.

With 64KB of Flash memory and 12KB of RAM, the TMS320F28034PNS has ample storage for complex algorithms and control code. Its Flash memory is highly reliable, with a fast programming speed and a robust design that ensures data retention over the product's lifespan.

For security and system reliability, Texas Instruments has integrated several safety features into the TMS320F28034PNS, including a Memory Protection Unit (MPU), Error Correction Code (ECC) on the flash, and a CPU watchdog timer to prevent system lock-ups.

Designers can also leverage the Code Composer Studio™ integrated development environment (IDE) and controlSUITE™ software, which provide comprehensive development tools and software libraries to accelerate the design process.

The TMS320F28034PNS is available in an 80-pin low-profile quad flat package (LQFP), making it suitable for space-constrained applications while providing enough I/Os for complex tasks. Its robust design and wide operating temperature range make it reliable for industrial applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3270 $61.6350
10+ $10.1145 $101.1450
16+ $9.7984 $156.7744
22+ $9.4824 $208.6128
28+ $9.1663 $256.6564
37+ $8.2180 $304.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess