EN
  • EN
  • DE

DSC2022FI2-F0001T

Part No DSC2022FI2-F0001T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2022
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 100MHz, 106.25MHz, 125MHz, 156.25MHz, 400MHz
Frequency - Output 2 25MHz, 100MHz, 125MHz, 156.25MHz, 200MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 89mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2022
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343602-DSC2022FI2-F0001T
Ultra Librarian 3D Model Ultra Librarian DSC2022FI2-F0001T CAD Model

Description

The Microchip Technology DSC2022FI2-F0001T is a state-of-the-art digital signal controller (DSC) designed to cater to the demanding requirements of high-performance embedded control systems. This advanced microcontroller combines the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU), making it an ideal choice for applications requiring complex algorithms and control processes.

At the heart of the DSC2022FI2-F0001T is a powerful core that provides exceptional computational speed and efficiency, which is essential for applications such as motor control, power conversion, and sensor processing. The device features a rich set of peripherals that enable a wide range of functionalities, including analog-to-digital converters (ADCs), pulse-width modulation (PWM) outputs, and communication interfaces such as UART, SPI, and I2C.

The DSC2022FI2-F0001T is equipped with an ample amount of flash memory, providing developers with enough space to store complex application code and data. Additionally, it includes a generous amount of RAM for real-time data processing, which is critical for applications that require fast and efficient handling of large datasets or complex algorithms.

One of the key features of this DSC is its robust set of development tools and software support. Microchip Technology offers a comprehensive suite of development tools that simplify the design process, from initial development to final deployment. This includes integrated development environments (IDEs), compilers, debuggers, and real-time operating systems (RTOS) support, all designed to help engineers reduce time-to-market and ensure the reliability and performance of their applications.

The DSC2022FI2-F0001T is also designed with reliability in mind, featuring built-in protection mechanisms such as overvoltage, undervoltage, and overcurrent protection. This ensures that the device can operate reliably in harsh environments and under varying conditions, making it suitable for industrial, automotive, and consumer applications where reliability is paramount.

In summary, the Microchip Technology DSC2022FI2-F0001T is a versatile and powerful digital signal controller that offers an optimal blend of DSP and MCU capabilities, making it an excellent choice for engineers looking to develop advanced control systems with high reliability and performance.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess