EN
  • EN
  • DE

R3130N29EA3-TR-FE

Part No R3130N29EA3-TR-FE
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Manufacturer Ricoh
Series R3130N
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name R3130
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931360-R3130N29EA3-TR-FE
Ultra Librarian 3D Model Ultra Librarian R3130N29EA3-TR-FE CAD Model

Description

The R3130N29EA3-TR-FE is a voltage regulator IC manufactured by Ricoh. This low-dropout (LDO) regulator is designed to provide a stable and accurate output voltage even when the input voltage is close to the output voltage. It is suitable for various battery-powered devices and applications requiring a regulated voltage supply.

Applications

  • Smartphones and mobile devices: Used for power management and voltage regulation in various internal circuits.
  • Wearable electronics: Regulates power for components in smartwatches, fitness trackers, and other wearables.
  • IoT (Internet of Things) devices: Provides stable power to sensors, microcontrollers, and communication modules.
  • Portable medical devices: Used in glucose meters, blood pressure monitors, and other portable medical equipment.
  • Battery-powered industrial devices: Regulates voltage in sensors, data loggers, and other industrial applications.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output.
  • High Output Voltage Accuracy: Provides precise voltage regulation for sensitive components.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Small Package Size: Allows for compact designs in portable devices.

Benefits

  • Improved Battery Life: Low quiescent current minimizes power waste, extending battery life in portable devices.
  • Stable Power Supply: Provides a consistent and accurate output voltage, ensuring reliable operation of connected components.
  • Enhanced System Reliability: Built-in protection features prevent damage from overcurrent and overheating.
  • Reduced Component Count: Integrated functionality simplifies circuit design and reduces the number of external components required.
  • Compact Design: Small package size allows for use in space-constrained applications.

Additional Details

The R3130N29EA3-TR-FE operates with an input voltage range typically between 2.5V and 5.5V, and provides a fixed output voltage of 2.9V. It is available in a small SOT-23-5 package. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environments. This regulator is designed for optimal performance in battery-powered applications, providing a stable and efficient power source for various electronic components. The overcurrent protection is typically set to a limit that protects the device and downstream components from fault conditions. It is RoHS compliant, making it environmentally friendly.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess