EN
  • EN
  • DE

DSC1123CI2-156.2500T

Part No DSC1123CI2-156.2500T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 156.2500MHZ LVDS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Manufacturer Microchip Technology
Series DSC1123
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-VDFN
Family Name DSC1123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DSC1123CI2-156.2500TTR, DSC1123CI2-156.2500T-ND, DSC1123CI2-156.2500TDKR, DSC1123CI2-156.2500TCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869691-DSC1123CI2-156.2500T
Ultra Librarian 3D Model Ultra Librarian DSC1123CI2-156.2500T CAD Model

Description

Product Overview: DSC1123CI2-156.2500T from Microchip Technology

The DSC1123CI2-156.2500T is a high-performance, precision oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model is part of Microchip's extensive range of MEMS clock oscillators that are engineered to provide reliable and stable frequency sources for a wide array of electronic applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 156.2500 MHz, which is ideal for high-speed digital systems that require precise timing for data transfer and signal processing.
  • Package Type: It comes in a compact 6-pin DFN (Dual Flat No-lead) package, with a footprint of 3.2 x 2.5 mm, making it suitable for space-constrained applications.
  • Supply Voltage: The DSC1123CI2-156.2500T is designed to work with a supply voltage of 2.25V to 3.63V, offering flexibility for different power supply designs and ensuring low power consumption.
  • Stability: It features superb frequency stability, which is crucial for maintaining the integrity of the system clock in various environmental conditions.
  • Output Type: The device provides a CMOS/LVPECL output, ensuring compatibility with a wide range of digital circuits.
  • Operating Temperature Range: This oscillator can operate over an industrial temperature range from -40°C to +85°C, making it robust for use in harsh environments.

Applications

The DSC1123CI2-156.2500T is versatile and can be used in various applications, including but not limited to:

  • Networking (routers, switches, network cards)
  • Data communication
  • Storage systems
  • High-speed computing
  • Telecommunication equipment

Microchip Technology's commitment to quality ensures that the DSC1123CI2-156.2500T oscillator provides the performance and reliability required for today's demanding electronic systems. Whether you're designing for consumer electronics or industrial applications, this oscillator is an excellent choice for maintaining precise timing and synchronization.

Ordering and Availability

The DSC1123CI2-156.2500T is available for order from Microchip Technology's official website or through authorized distributors. Detailed datasheets, technical specifications, and additional resources are also accessible to assist with the integration of this oscillator into your design.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,761 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess