EN
  • EN
  • DE

DSC1121DI5-034.3680

Part No DSC1121DI5-034.3680
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 34.3680MHZ CMOS SMD / 34.368 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1121
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 34.368 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±10ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 140
Win Source Part Number 1038210-DSC1121DI5-034.3680
Ultra Librarian 3D Model Ultra Librarian DSC1121DI5-034.3680 CAD Model

Description

Product Overview: DSC1121DI5-034.3680 by Microchip Technology

The DSC1121DI5-034.3680 is a high-performance, precision oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive line of timing solutions that cater to a wide range of applications requiring accurate clock signals.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 34.3680 MHz, providing a stable and reliable clock source for your electronic applications.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it compatible with a variety of digital systems.
  • Package: The DSC1121DI5-034.3680 comes in an industry-standard 6-SMD (Surface Mount Device) package, which is suitable for automated PCB assembly processes and helps in saving board space.
  • Temperature Stability: With excellent temperature stability, this oscillator maintains consistent performance over a wide temperature range, ensuring reliability in various operating conditions.
  • Low Jitter: The device features low phase jitter, which is critical for applications that demand high signal integrity, such as high-speed digital communications or advanced data processing systems.

Applications

The DSC1121DI5-034.3680 is ideal for use in a range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards
  • High-speed data transmission systems
  • Wireless communication infrastructure
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC1121DI5-034.3680 is no exception. It is manufactured to meet high industry standards, ensuring that it performs consistently across various environmental and operational conditions. With its robust design and precise manufacturing, this oscillator is a dependable choice for designers and engineers looking for a clock source that they can trust to maintain the integrity of their electronic systems.

For more detailed specifications, application notes, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess