EN
  • EN
  • DE

DSC1103CI5-027.0000

Part No DSC1103CI5-027.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LOW JITTER 27MHZ LVDS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1103
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Absolute Pull Range (APR) ±10ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1103
Standard Package 110 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917549-DSC1103CI5-027.0000
Ultra Librarian 3D Model Ultra Librarian DSC1103CI5-027.0000 CAD Model

Description

Product Overview: DSC1103CI5-027.0000 by Microchip Technology

The DSC1103CI5-027.0000 is a high-performance, precision MEMS oscillator manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This state-of-the-art oscillator is designed to meet the demanding requirements of modern electronic systems, providing a stable and reliable clock signal that is essential for timing-sensitive digital circuits.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 27.0000 MHz, making it ideal for a wide range of applications that require a precise and stable clock source.
  • Supply Voltage: It is designed to run on a supply voltage of 1.8V, which helps to reduce power consumption in battery-powered and portable devices.
  • Output Type: The DSC1103CI5-027.0000 provides a CMOS output, ensuring compatibility with most digital logic families.
  • Packaging: This device is offered in a compact 4-SMD, no lead package, facilitating easy integration into space-constrained designs.
  • Stability: The oscillator boasts excellent frequency stability, making it suitable for applications where precision is paramount.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The DSC1103CI5-027.0000 is versatile and can be used in multiple applications, including but not limited to:

  • Networking equipment such as routers, switches, and modems
  • Wireless communication systems including cellular base stations and IoT devices
  • Consumer electronics like smart TVs, gaming consoles, and digital cameras
  • Industrial and automotive systems requiring robust timekeeping
  • Medical devices where precision timing is critical

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability, and the DSC1103CI5-027.0000 is no exception. Customers can expect long-term performance and support, including comprehensive technical documentation and customer service. With its combination of performance, stability, and versatility, the DSC1103CI5-027.0000 is an excellent choice for designers looking to incorporate a dependable clock source into their electronic systems.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess