EN
  • EN
  • DE

DSC1101DL1-150.0000

Part No DSC1101DL1-150.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 150.0000MHZ CMOS SMD / 150 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1101
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 150 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 35mA
Mounting SMD (SMT)
Package / Case 6-VDFN
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Base Product Number DSC1101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 140
Win Source Part Number 1152723-DSC1101DL1-150.0000
Ultra Librarian 3D Model Ultra Librarian DSC1101DL1-150.0000 CAD Model

Description

The DSC1101DL1-150.0000 is a high-performance, precision silicon MEMS oscillator from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is meticulously engineered to deliver exceptional frequency stability and reliability for a wide range of applications that demand high accuracy and minimal drift over time and temperature variations.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 150.0000 MHz, providing a stable and precise clock signal for your electronic systems.
  • Supply Voltage: It is designed to work with a supply voltage of 2.5V to 3.3V, making it versatile for use in various circuit configurations.
  • Output Type: The device offers a CMOS/LVDS output, ensuring compatibility with a broad range of digital circuits.
  • Temperature Stability: With superior temperature stability, this oscillator maintains its precision across a wide temperature range, ensuring consistent performance in diverse operating environments.
  • Packaging: The DSC1101DL1-150.0000 comes in a compact 6-SMD, no lead package, which allows for efficient use of board space and ease of integration into your designs.
  • Quality: Microchip's commitment to quality is evident in this product's design and manufacturing, ensuring a reliable component for your critical applications.

Applications

This high-frequency oscillator is ideally suited for use in telecommunications, networking equipment, servers, and storage systems where precise timing is crucial. Its robust performance also makes it an excellent choice for industrial applications, including factory automation and control systems, as well as in consumer electronics where stability and accuracy are required.

Why Choose Microchip's DSC1101DL1-150.0000

When you select the DSC1101DL1-150.0000, you are choosing a product from a company that is renowned for its high-quality standards and innovative solutions. Microchip Technology's commitment to providing customers with leading-edge technology, along with exceptional support and service, makes the DSC1101DL1-150.0000 a smart choice for designers and engineers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess