EN
  • EN
  • DE

DSC1033DE1-020.0000T

Part No DSC1033DE1-020.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 20.0000MHZ CMOS SMD / 20 MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1033, PureSilicon™
Package Tape & Reel (TR)
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 1µA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1056283-DSC1033DE1-020.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1033DE1-020.0000T CAD Model

Description

The DSC1033DE1-020.0000T is a cutting-edge, low-power precision silicon MEMS oscillator designed and manufactured by Microchip Technology. This component is part of Microchip's extensive range of silicon timing solutions that are known for their reliability, performance, and versatility in a wide array of electronic applications.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 20.0000 MHz, which is ideal for applications requiring precise timing solutions.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, making it suitable for various low-power applications.
  • Stability: The DSC1033DE1-020.0000T offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Form Factor: It comes in a compact 4-SMD, no lead package, which allows for efficient use of board space in space-constrained designs.
  • Output Type: The device provides a CMOS output, which is compatible with most digital circuits, providing an easy integration into existing designs.
  • Temperature Range: The oscillator is designed to operate over an industrial temperature range of -40°C to +85°C, making it reliable in extreme conditions.

Applications

The DSC1033DE1-020.0000T is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Telecommunication infrastructure
  • Wearable technology
  • Medical devices

Quality and Reliability

Microchip Technology is committed to providing high-quality products. The DSC1033DE1-020.0000T is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. This commitment to quality ensures that this MEMS oscillator is a reliable component for any timing-critical application.

Environmental Compliance

The DSC1033DE1-020.0000T is RoHS compliant, which means it is manufactured with a focus on environmental safety, reducing hazardous substances in electronic components. This compliance ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess