EN
  • EN
  • DE

DSC1033CE1-003.5000T

Part No DSC1033CE1-003.5000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 3.5000MHZ CMOS SMD / 3.5 MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1033, PureSilicon™
Package Tape & Reel (TR)
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 3.5 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 1µA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 973796-DSC1033CE1-003.5000T
Ultra Librarian 3D Model Ultra Librarian DSC1033CE1-003.5000T CAD Model

Description

The DSC1033CE1-003.5000T is a high-performance, precision silicon MEMS oscillator from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to offer a reliable and stable clocking solution that meets the rigorous demands of modern electronic systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 3.5000 MHz, providing a stable and precise clock signal for a variety of applications.
  • Supply Voltage: It supports a supply voltage range of 1.8V to 3.3V, making it versatile for use in both low-power and standard-power devices.
  • Output Type: The DSC1033CE1-003.5000T features a CMOS output, ensuring compatibility with a wide range of digital circuits.
  • Package: Enclosed in a compact 4-SMD, no lead package, it is suitable for space-constrained applications without compromising performance.
  • Temperature Stability: The oscillator is designed to maintain stable operation over an industrial temperature range, ensuring reliable performance in various environmental conditions.
  • Low Jitter: With its low phase jitter, the DSC1033CE1-003.5000T is ideal for applications requiring high signal integrity, such as communication systems and high-speed data converters.

Applications

The DSC1033CE1-003.5000T is suitable for a broad range of applications, including but not limited to:

  • Networking equipment (routers, switches, etc.)
  • Consumer electronics (smart devices, wearables, etc.)
  • Industrial systems (automation, control systems, etc.)
  • Medical devices (diagnostic equipment, monitors, etc.)
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSC1033CE1-003.5000T is manufactured with this commitment in mind, ensuring that it performs consistently and effectively, even in the most demanding applications.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess