EN
  • EN
  • DE

DSC1018CE1-026.0000T

Part No DSC1018CE1-026.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 26.000MHZ CMOS SMD / Oscillator MEMS 26MHz ±50ppm (Stability) 15pF CMOS 55% 1.8V 4-Pin VDFN SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC1018
Packaging Reel package
Type MEMS (Silicon)
Frequency 26MHz
Function Standby (Power Down)
Output CMOS
Operating Supply Voltage 1.8V
Frequency Stability ±50ppm
Operating Temperature Range -20°C ~ 70°C
Maximum Supply Current 3mA (Typ)
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 1μA
Win Source Part Number 773405-DSC1018CE1-026.0000T
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian DSC1018CE1-026.0000T CAD Model

Description

The DSC1018CE1-026.0000T is a high-performance, low-power silicon MEMS oscillator designed and manufactured by Microchip Technology. This precision oscillator is an ideal solution for a wide range of applications, including but not limited to consumer electronics, IoT devices, and industrial systems that require stable and reliable clock signals.

Key Features

  • Frequency: The device offers a fixed output frequency of 26.0000 MHz, which is suitable for various electronic applications where precision timing is crucial.
  • Supply Voltage: It operates at a supply voltage of 1.8V, making it an energy-efficient choice for battery-operated devices.
  • Stability: The oscillator maintains excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Packaging: The DSC1018CE1-026.0000T is offered in a compact, surface-mount package, which allows for easy integration into space-constrained designs.
  • Temperature Range: This device is designed to operate over an industrial temperature range, making it suitable for applications that may be exposed to harsher conditions.

Advantages

With its MEMS technology, the DSC1018CE1-026.0000T provides several advantages over traditional crystal oscillators. These include improved shock and vibration resistance, smaller size, and reduced power consumption. Additionally, MEMS oscillators offer quicker start-up time, which can be critical for certain applications that require rapid signal stabilization.

Applications

The versatility of the DSC1018CE1-026.0000T allows it to be used across various sectors. It is particularly well-suited for modern electronics where space is at a premium and energy efficiency is a priority. Applications include wireless communication systems, portable medical devices, automotive electronics, and any other systems where a stable and reliable clock source is necessary.

Conclusion

In summary, the DSC1018CE1-026.0000T from Microchip Technology is a robust, high-performance MEMS oscillator that offers a combination of precision, durability, and power efficiency. Its small form factor and ease of integration make it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess