EN
  • EN
  • DE

DSC1001DL5-025.0000

Part No DSC1001DL5-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203785-DSC1001DL5-025.0000
Category Crystals, Oscillators, Resonators -Oscillators
Manufacturer Microchip Technology
Series DSC1001
Package Tube
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Ultra Librarian 3D Model Ultra Librarian DSC1001DL5-025.0000 CAD Model

Description

The DSC1001DL5-025.0000 is a precision silicon MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance oscillator offers a frequency range of 25 MHz, making it an ideal choice for a wide range of applications that require accurate timing solutions.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 25.0000 MHz, providing a reliable clock source for your electronics.
  • Package Type: It comes in a compact 6-SMD, no lead package, allowing for easy integration into space-constrained designs.
  • Supply Voltage: Designed to work with a supply voltage of 1.8V to 3.3V, the DSC1001DL5-025.0000 is flexible for use in various circuit configurations.
  • Stability: It offers excellent frequency stability, a crucial feature for applications that cannot tolerate timing errors.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Low Power Consumption: Its low power consumption makes it suitable for battery-powered applications.

Applications

The DSC1001DL5-025.0000 is versatile and can be used in a variety of applications, including:

  • IoT devices
  • Wearable technology
  • Wireless communication systems
  • Embedded systems
  • Industrial controls
  • Networking equipment

Why Choose Microchip's DSC1001DL5-025.0000?

With Microchip's reputation for quality and reliability, the DSC1001DL5-025.0000 offers designers a combination of performance and durability. Its precision and low power consumption make it an excellent choice for designers looking to enhance the efficiency and longevity of their products. The oscillator's robust design ensures that it can withstand the rigors of industrial environments, while its precision timing capabilities provide the backbone for the synchronized operations required in modern electronic devices.

For more information or to purchase the DSC1001DL5-025.0000, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess