EN
  • EN
  • DE

241-5-24A25

Part No 241-5-24A25
Manufacturer Pulse
Catalog Power Transformers
Description PWR XFMR LAMINATED 12VA CHAS MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Laminated Core
Voltage - Primary 115V
Voltage - Secondary (Full Load) 24V
Current - Output (Max) 500mA
Primary Winding(s) Single
Secondary Winding(s) Single
Center Tap Yes
Power - Max 12VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Size / Dimension 71.37mm L x 41.40mm W
Height - Seated (Max) 35.05mm
Voltage - Isolation 2500Vrms
Weight 0.7 lb (317.51 g);5;9;7;10;8;3;4;2;1;601651;196;3475;419;2170;118;101;2457;197;602201;283;5624;495;5843;164;3766;4718;1902;3013;5659;277;553;5594;4008;3473;595;2106;308;1295;132;17;1712;41;237;2747;95;2258;5578;732;2840;3388;818;0;6840;1916;14418;5798;3861;14419;14420;10907;5842;5843;10911;12176;4287;8830;4289;7478;14421;14422;14826;14424;939;14425;14823;14426;14427;672;14428;14429;14431;14432;14433;14466;14434;14435;14436;13381;14820;4655;14437;14438;14439;14440;14441;14442;14443;14444;14445;131215;38993;38994;38995;864;40296;40298;40299;40300;40301;30168;40302;40303;40305;40307;40308;8046;40310;40311;40312;40314;40316;40317;40318;40319;40320;40321;40322;40323;40324;40325;40326;40327;22119;32370;40329;40331;40333;40335;40336;40337;40338;32385;32386;32387;32388;32389;5862;36645;37405;84032;84033;84034;113629;84038;84039;84040;84035;84036;84037;113630;19088;13778;5908;13207;4441;1537;5153;14486;24382;14468;55769;57686;27214;114718;114719;14469;10923;30206;14470;14471;74939;15157;37731;114710;62815;113631;125331;125144;125333;125330;125332;113632;81699;81700;81701;22451;109046;114711;43366;10365;9859;81408;114712;114713;87757;86882;47049;96017;31691;31690;96018;96019;96020;114714;74095;14472;24383;24384;36646;24385;1079;14416;487;14473;3235;106147;14474;14475;14476;795;30207;57687;36647;5290;14485;24386;14477;123912;123898;27896;14478;14479;14480;14481;118070;14482;14483;123913;6489;13554;112061;43367;58658;64538;30208;57688;57689;122212;30209;10369;24387;38266;55770;55771;3166;37406;112984;10502;55772;30205;6181;57690;106879;103984;124092;124091;124093;124094;124095;124096;124098;124099;121790;61;3;792;2;243;804;250;4;1;17;6;0;2;1;1;363456;387501;401148;413939;174115;249171;87718;92529;155183;226124;69629;69652;425548;69653;69654;69655;804982;69656;69658;69659;69660;71347;71348;463587;77483;806242;77490;812429;78969;78972;488770;78973;79431;79434;84289;84308;84310;84311;84312;804984;804983;84313;84315;84321;85852;641361;759903;715829;716178;715830;140869;718927;140871;749747;141946;716481;141954;718928;141955;141958;141959;718929;715831;147953;147958;718930;147961;150722;718931;150739;715832;153583;806241;716480;153592;153593;157300;163008;191652;199507;199511;199512;213650;225290;718932;715833;245894;256165;806240;757404;289977;751103;751101;153319;751104;1;128655;132007;202627;174115;249171;249406;249410;249448;249471;267452;252155;818550;252171;253273;281265;270755;295157;284152;305478;297465;818551;74515;74634;74643;65977;818552;806243;80315;75516;76064;87718;87845;81889;82261;818553;82469;97403;103542;98668;818549;98674;108742;104845;104997;116509;143803;149434;155183;155239;155251;159247;155866;160079;165862;165878;167574;184598;188819;190510;194844;194857;197370;718938;215305;215332;218067;220528;226124;238738;243956;245120;257642;261830;274110;275665;493056;279431;287637;290278;794094;299931;806244;69629;77483;426272;77490;78969;718934;715834;718933;715835;84289;718935;84301;716179;84302;84303;84308;84315;84321;751115;718936;716482;140848;140886;803850;145836;147953;715836;147960;150722;718937;153583;153588;157306;805000;163008;163009;804988;804987;751137;182789;804991;804986;804997;189719;821876;807707;804996;804995;193667;195899;195996;805263;805002;821877;805262;804998;821886;821884;199513;805001;213817;217286;751142;221502;221509;221510;225319;225353;225354;803847;806246;237355;237356;240279;751126;804340;243362;243363;244467;821882;246573;804989;256265;256266;258858;804992;821878;260048;806606;261124;261125;804990;821889;262533;821888;804993;263524;263525;265771;804985;805003;821883;273336;803849;803848;821879;804994;821
Ultra Librarian 3D Model Ultra Librarian 241-5-24A25 CAD Model

Description

NULL

You May Also Be Interested in

Others
Need more? Email Us
Triad Magnetics
XFRMR TOROIDAL 160VA CHAS MOUNT / Power Transformer 4000VAC 160VA 8 Terminal Wire Lead Center Single Hole
Need more? Email Us
Signal Transformer
PWR XFMR SEMI-TORO 30VA TH /
Need more? Email Us
Tamura
XFRMR LAMINATED 2.4VA THRU HOLE
Lowest to $5.8674
710
Hammond Manufacturing
XFRMR LAMINATED 110VA CHAS MOUNT
Lowest to $11.1400
Eaton Bussmann
PWR XFMR FLYBK 150UH 0.2A
Lowest to $7.1917
Hammond Manufacturing
PWR XFMR TORO 300VA CHAS MT /
Need more? Email Us
Pulse A Technitrol Company
SCHEMATIC
Need more? Email Us
Prolific Technology Inc.
Lowest to $160.1177

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess