EN
  • EN
  • DE

DSC1001DL2-049.5000T

Part No DSC1001DL2-049.5000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 49.5000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features 49.5 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-VDFN
Manufacturer Microchip Technology
Series DSC1001
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 4-VDFN
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DSC1001DL2-049.5000TTR, DSC1001DL2-049.5000T-ND, DSC1001DL2-049.5000TCT, DSC1001DL2-049.5000TDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917537-DSC1001DL2-049.5000T
Ultra Librarian 3D Model Ultra Librarian DSC1001DL2-049.5000T CAD Model

Description

Product Overview

The DSC1001DL2-049.5000T is a high-performance silicon MEMS oscillator from Microchip Technology, renowned for its precision timing solutions. This oscillator is part of the DSC1001 series, which is designed to offer a reliable and cost-effective alternative to traditional crystal oscillators while providing enhanced stability and performance.

Key Features

  • Frequency: The DSC1001DL2-049.5000T provides a stable frequency of 49.5000 MHz, making it suitable for a wide range of applications that require precise timing.
  • Package: It comes in a compact 4-SMD, no lead package, which allows for easy integration into various electronic systems without taking up significant board space.
  • Supply Voltage: The device operates at a supply voltage of 2.25V to 3.6V, offering flexibility in power supply design and compatibility with many different types of electronic equipment.
  • Stability: It offers excellent frequency stability, ensuring reliable performance even under varying environmental conditions.
  • Low Power Consumption: Designed for energy-efficient operation, this oscillator is an ideal choice for battery-powered devices and applications where power conservation is critical.

Applications

The DSC1001DL2-049.5000T is suitable for a diverse array of applications, including but not limited to:

  • Wireless communication devices
  • Portable electronics
  • Networking equipment
  • Industrial control systems
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSC1001DL2-049.5000T is manufactured to stringent specifications and has undergone rigorous testing to ensure performance and durability. Customers can trust this oscillator to provide consistent timing solutions for their critical applications.

Ordering Information

To order the DSC1001DL2-049.5000T or to obtain more information about this product and other timing solutions from Microchip Technology, customers can visit the official Microchip website or contact an authorized distributor.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5560 $62.2400
95+ $1.2767 $121.2865
145+ $1.2369 $179.3505
195+ $1.1970 $233.4150
250+ $1.1571 $289.2750
335+ $1.0374 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess