EN
  • EN
  • DE

DSC1001DI5-050.0000

Part No DSC1001DI5-050.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 50.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±10ppm
Absolute Pull Range (APR) -
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth -
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366428-DSC1001DI5-050.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001DI5-050.0000 CAD Model

Description

Product Overview: DSC1001DI5-050.0000

The DSC1001DI5-050.0000 is a high-performance, low-power silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to offer a blend of low power consumption and high stability, this device is a suitable alternative to traditional quartz crystal oscillators.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 50.0000 MHz, providing a precise clock signal for a variety of electronic applications.
  • Supply Voltage: It supports a supply voltage range of 1.8V to 3.3V, allowing for flexibility in different system power designs.
  • Stability: Offers excellent frequency stability with a tight stability specification, ensuring reliable performance across temperature and voltage variations.
  • Form Factor: Comes in an industry-standard 4-pin DFN package, making it compatible with existing PCB layouts and easy to integrate into various designs.
  • Output Type: CMOS/LVCMOS compatible output provides a logic level compatible with most digital circuits, ensuring easy interfacing with microcontrollers and other digital ICs.

Applications

The DSC1001DI5-050.0000 is ideal for use in a wide range of applications where a stable and reliable clock source is critical. This includes:

  • Consumer electronics
  • Industrial automation
  • Communication systems
  • Portable and battery-powered devices
  • Internet of Things (IoT) devices

Environmental and Quality Standards

Microchip Technology is committed to providing products that meet the highest standards of quality and environmental compliance. The DSC1001DI5-050.0000 oscillator is designed to meet RoHS and REACH directives, ensuring minimal environmental impact and safety for end users.

Manufacturer Support

Microchip Technology offers comprehensive technical support for the DSC1001DI5-050.0000, including detailed datasheets, application notes, and design resources to facilitate integration and accelerate time-to-market.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess