EN
  • EN
  • DE

DSC1001DI2-048.0000T

Part No DSC1001DI2-048.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 48.0000MHZ CMOS SMD / 48 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 48 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1181278-DSC1001DI2-048.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001DI2-048.0000T CAD Model

Description

Product Overview: DSC1001DI2-048.0000T

The DSC1001DI2-048.0000T is a high-performance, precision silicon MEMS oscillator from Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is engineered to serve a wide range of applications where reliability, stability, and low power consumption are critical.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 48.0000 MHz, which is ideal for applications requiring a stable clock source.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, accommodating low-power requirements.
  • Output Type: CMOS output provides a logic level that is compatible with most digital circuits, ensuring easy integration into system designs.
  • Size: The compact package size of 2.5 mm x 2.0 mm (2520) allows for space-saving on PCBs, which is crucial in modern miniaturized electronics.
  • Temperature Stability: Offers excellent temperature stability, making it suitable for operation under varying environmental conditions.
  • Long-term Reliability: This product is designed for high reliability, ensuring consistent performance over the product's lifespan.

Applications

The DSC1001DI2-048.0000T is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer electronics such as wearables, smart home devices, and IoT products.
  • Industrial automation systems where precision timing is crucial.
  • Telecommunication infrastructure, including networking equipment and wireless base stations.
  • Automotive electronics that require robust and reliable clock sources.
  • Medical devices where accuracy and reliability are paramount.

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides comprehensive technical support for the DSC1001DI2-048.0000T. Customers can access a wealth of resources, including datasheets, application notes, and design tools to facilitate the integration of this oscillator into their projects.

In conclusion, the DSC1001DI2-048.0000T from Microchip Technology is an excellent choice for designers looking for a reliable, stable, and energy-efficient timing solution that meets the stringent requirements of today's electronic devices.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess