EN
  • EN
  • DE

DSC1001DI2-026.0000T

Part No DSC1001DI2-026.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 26.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203372-DSC1001DI2-026.0000T
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators -Oscillators
Series DSC1001
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Resonator MEMS
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Ultra Librarian 3D Model Ultra Librarian DSC1001DI2-026.0000T CAD Model

Description

The DSC1001DI2-026.0000T is a high-performance, precision silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This state-of-the-art device offers a perfect blend of low power consumption, excellent stability, and high reliability, making it an ideal choice for a wide range of applications in modern electronics.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 26.0000 MHz, which is suitable for applications requiring precise timing solutions.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V to 3.3V, providing flexibility in various system designs.
  • Output Type: The DSC1001 series offers CMOS output, ensuring compatibility with a wide range of digital circuits.
  • Size: With a compact footprint, the device comes in a 4-SMD, no lead package, making it suitable for space-constrained applications.
  • Temperature Stability: The oscillator maintains its performance across a wide temperature range, ensuring reliability in diverse operating conditions.
  • Low Power Consumption: This oscillator is designed for energy efficiency, which is critical for battery-powered and portable devices.
  • Long-term Reliability: Microchip's MEMS technology provides excellent long-term reliability compared to traditional quartz-based oscillators.

Applications

The DSC1001DI2-026.0000T is versatile and can be used in various applications, including:

  • Wireless communication systems
  • Portable and wearable devices
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Networking equipment
  • Consumer electronics

Quality and Support

Microchip Technology is known for its commitment to quality and long-term customer support. The DSC1001DI2-026.0000T is backed by Microchip's robust technical support and service, ensuring that customers receive the assistance they need throughout their product's lifecycle.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess