EN
  • EN
  • DE

DSC1001CL5-026.0000

Part No DSC1001CL5-026.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 26.0000MHZ CMOS SMD / 26 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 26 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±10ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 110
Win Source Part Number 1038041-DSC1001CL5-026.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001CL5-026.0000 CAD Model

Description

Discover the Precision and Reliability of Microchip's DSC1001CL5-026.0000

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, offers the DSC1001CL5-026.0000, a high-performance silicon MEMS oscillator that delivers exceptional frequency stability and reliability for a wide range of applications. This compact, pure silicon-based solution is designed to meet the demanding needs of today's electronic devices.

Key Features of DSC1001CL5-026.0000

  • Frequency: The DSC1001CL5-026.0000 operates at a precise frequency of 26.0000 MHz, providing a stable clocking solution for your applications.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, making it versatile for use in various circuits with different power requirements.
  • Low Power Consumption: With its energy-efficient design, this oscillator minimizes power consumption, making it ideal for battery-powered and portable devices.
  • Form Factor: The device comes in a compact 6-SMD, no lead package, ensuring a minimal footprint on the PCB and ease of integration into space-constrained designs.
  • Temperature Stability: The oscillator maintains stable operation across a wide temperature range, ensuring reliable performance in diverse environmental conditions.
  • Output Type: It provides a CMOS output, offering compatibility with a wide range of digital circuits.

Applications

The DSC1001CL5-026.0000 is an excellent choice for applications that require precise timing and robust performance, such as:

  • Wireless communication systems
  • Industrial control systems
  • Networking equipment
  • Consumer electronics
  • Wearable technology
  • Internet of Things (IoT) devices

Why Choose Microchip's DSC1001CL5-026.0000?

With its commitment to quality and performance, Microchip Technology ensures that the DSC1001CL5-026.0000 oscillator is manufactured to the highest standards. Its robust design and leading-edge MEMS technology provide a reliable clock source for your electronic designs, while also offering ease of integration, longevity, and cost-effectiveness. Whether you're developing cutting-edge technology or looking for a dependable timekeeping component, the DSC1001CL5-026.0000 is an outstanding choice that won't disappoint.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess