EN
  • EN
  • DE

DSC1001CI5-033.3330

Part No DSC1001CI5-033.3330
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 33.3330MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 33.333 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±10ppm
Absolute Pull Range (APR) -
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth -
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378313-DSC1001CI5-033.3330
Ultra Librarian 3D Model Ultra Librarian DSC1001CI5-033.3330 CAD Model

Description

Product Overview: DSC1001CI5-033.3330

The DSC1001CI5-033.3330 is a high-performance silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed to meet the stringent demands of modern electronic systems, offering a perfect blend of low power consumption, exceptional stability, and high reliability.

Key Features

  • Frequency: This device provides a stable frequency output of 33.3330 MHz, which is ideal for applications that require a precise clock signal.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, making it versatile for various low-power applications.
  • Package: The DSC1001CI5-033.3330 comes in an industry-standard 4-SMD, No Lead package, which ensures easy integration into a wide range of products.
  • Temperature Stability: With an operating temperature range of -40°C to +85°C, this oscillator maintains stable performance across diverse environmental conditions.
  • Low Jitter: The device features low jitter and phase noise characteristics, which are critical for high-speed digital signal processing and communication applications.

Applications

The DSC1001CI5-033.3330 is suited for various applications across multiple industries, including:

  • Telecommunications
  • Networking equipment
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1001CI5-033.3330 is no exception. It is built to the highest standards, ensuring that it meets the reliability requirements of even the most demanding applications. The MEMS technology used in this oscillator offers enhanced shock and vibration resistance compared to traditional crystal oscillators, providing a more robust solution for challenging environments.

For designers and engineers looking for a reliable, high-performance timing solution, the DSC1001CI5-033.3330 from Microchip Technology is an excellent choice that combines innovation with performance, ensuring your designs stay ahead of the curve.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess