EN
  • EN
  • DE

DSC1001CI2-011.0592T

Part No DSC1001CI2-011.0592T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 11.0592MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1001
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DSC1001CI2-011.0592T-ND, DSC1001CI2-011.0592TCT, DSC1001CI2-011.0592TTR, DSC1001CI2-011.0592TDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869673-DSC1001CI2-011.0592T
Ultra Librarian 3D Model Ultra Librarian DSC1001CI2-011.0592T CAD Model

Description

Microchip Technology's DSC1001CI2-011.0592T is a high-performance, low-power silicon MEMS oscillator designed for a wide range of applications. This precision device is part of Microchip's extensive range of timing solutions that offer reliability and accuracy in a compact, integrated package.

Key Features

  • Frequency: The DSC1001CI2-011.0592T offers a stable frequency of 11.0592 MHz, which is ideal for synchronizing with common microcontroller clock speeds and enabling precise timing for serial communication.
  • Supply Voltage: Operating at a supply voltage range of 1.8V to 3.3V, this oscillator is versatile and can be used in both low-power and standard applications.
  • Stability: It provides excellent frequency stability, ensuring consistent performance over temperature and voltage variations.
  • Form Factor: The compact industry-standard 4-SMD, no lead package makes it easy to incorporate into various designs without taking up significant board space.
  • Power Consumption: Designed for energy efficiency, the DSC1001CI2-011.0592T has low power consumption, making it suitable for battery-powered and portable devices.
  • Output Type: The CMOS output type ensures compatibility with most digital circuits, providing a clean and stable clock signal.

Applications

The DSC1001CI2-011.0592T is ideal for use in a multitude of applications, including but not limited to:

  • Consumer electronics such as wearables and smart home devices
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Networking equipment, such as routers and switches
  • Microcontroller-based systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The DSC1001CI2-011.0592T is manufactured to the highest standards, ensuring that it meets the stringent requirements of the most demanding applications. With its robust design and proven performance, this oscillator is a reliable choice for designers looking to integrate a high-quality timing solution into their products.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7749 $62.1215
80+ $1.4564 $116.5120
125+ $1.4109 $176.3625
170+ $1.3654 $232.1180
220+ $1.3199 $290.3780
295+ $1.1833 $349.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess