EN
  • EN
  • DE

DSC1001CI1-020.0000T

Part No DSC1001CI1-020.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 20.0000MHZ CMOS SMD / 20 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Bulk
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
Standard Package 386 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917528-DSC1001CI1-020.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001CI1-020.0000T CAD Model

Description

Product Overview: DSC1001CI1-020.0000T

The DSC1001CI1-020.0000T is a high-performance silicon MEMS oscillator from the well-regarded manufacturer, Microchip Technology. This precision oscillator is designed to provide a stable and reliable clock source for a wide range of electronic applications, including embedded systems, IoT devices, and industrial equipment.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 20.0000 MHz, which is suitable for many standard communication protocols and microcontroller clock inputs.
  • Supply Voltage: It is designed to work at a supply voltage of 1.8V, making it an energy-efficient choice for battery-powered and portable devices.
  • Stability: The DSC1001CI1-020.0000T provides excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Package Type: This oscillator comes in a compact industry-standard 4-SMD, no lead package, making it easy to integrate into various PCB designs without requiring a lot of space.
  • Temperature Range: It operates over an industrial temperature range, making it a robust choice for applications that may experience variable temperature conditions.

Advanced Specifications

The DSC1001CI1-020.0000T incorporates advanced MEMS technology to deliver low jitter and high stability. Its low power consumption and reduced footprint make it an excellent alternative to traditional crystal oscillators. Furthermore, it offers superior shock and vibration resistance, which is crucial for applications in harsh environments or those subject to mechanical stresses.

Applications

This versatile oscillator is well-suited for use in a variety of applications, including:

  • Wireless communication systems
  • Networking equipment
  • Consumer electronics
  • Industrial automation and control systems
  • Automotive electronics

Microchip Technology's commitment to quality and reliability is evident in the DSC1001CI1-020.0000T, making it a top choice for engineers and designers looking for a dependable clock source for their electronic projects.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess