EN
  • EN
  • DE

DSC1001AI2-080.0000

Part No DSC1001AI2-080.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 80.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features 80 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Manufacturer Microchip Technology
Series DSC1001
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead Exposed Pad
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917515-DSC1001AI2-080.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001AI2-080.0000 CAD Model

Description

The DSC1001AI2-080.0000 is a cutting-edge silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance device is designed to offer a reliable and precise clocking solution that caters to a wide range of applications in the electronics industry.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 80.0000 MHz, providing a stable and accurate clock signal essential for digital circuits.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V to 3.3V, making it versatile for use in various systems with different power requirements.
  • Stability: The DSC1001AI2-080.0000 boasts excellent frequency stability, ensuring minimal deviation over a range of environmental conditions, which is critical for applications requiring high precision.
  • Package: Housed in an industry-standard 4-SMD, no lead package, the device is suitable for surface mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.
  • Output Type: It offers a CMOS output, which is compatible with most digital logic families, thus providing ease of integration into various designs.
  • Temperature Range: The oscillator operates over an industrial temperature range, ensuring reliable performance even in harsh environments.

Applications

The DSC1001AI2-080.0000 is ideal for a vast array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and wireless communication devices.
  • Consumer electronics including wearable technology, smart home devices, and multimedia systems.
  • Industrial and automotive systems that require robust and precise timing solutions.
  • Medical devices that demand high reliability and accuracy in timing.
  • IoT devices and embedded systems that benefit from compact and energy-efficient components.

Conclusion

The DSC1001AI2-080.0000 from Microchip Technology is more than just an oscillator; it is a dependable component engineered to elevate the performance and reliability of your electronic systems. Its precision, combined with the robustness of MEMS technology, makes it an excellent choice for designers looking to enhance their products with superior clocking solutions.

You May Also Be Interested in

Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess